The One Piece Clamp-Type Shaft Collar, part number 31S104, is designed for use on standard round shafts, thin wall tubes, or over split hubs. It is precision machined from 304 stainless steel, ensuring durability and resistance to corrosion. The collar features a smooth bore to protect shafts from damage and provides superior holding power compared to set-screw type collars. This collar has a bore size of 1-1/4 inches, an outside diameter of 2.063 inches, and a width of 0.500 inches. It utilizes a recessed screw made of 18-8 stainless steel, sized at 1/4-28 x 5/8. Weighing approximately 0.28 pounds, this economy version is RoHS2 and REACH compliant, making it suitable for various engineering applications.
1-Piece Clamp-Type Shaft Collars are for use on standard round shafts, hard or soft, as well as on thin wall tube or over a split hub. Precision machined, non-marring, easy to adjust, with high clamping power, they are stocked in the following materials: Steel, Stainless Steel, Aluminum, Nylon , Delrin
Features:
1-Piece Clamp-Type Shaft Collars are for use on standard round shafts, hard or soft, as well as on thin wall tube or over a split hub. Precision machined, non-marring, easy to adjust, with high clamping power, they are stocked in the following materials: Steel, Stainless Steel, Aluminum, Nylon , Delrin
Features:
| Stafford Manufacturing Corp. | Stafford Manufacturing Corp. | |
|---|---|---|
| Product Category | Shaft Collars | Shaft Collars |
| Product Number | 31S104 | 31S104 |
| Product Name | One Piece Stainless Steel Clamp Style | One Piece Steel Stainless Clamp Type Collars |
| Collar Type | One Piece Clamp Style (Non-Threaded) | One Piece Set Screw |
| Collar Material | Stainless Steel | Stainless Steel |
| Axial Load | 1500 lbs (680 kg) | |
| Units | English | English |