Stafford Manufacturing Corp. One Piece Stainless Steel Clamp Style 31S011

Description
1-Piece Clamp-Type Shaft Collars are for use on standard round shafts, hard or soft, as well as on thin wall tube or over a split hub. Precision machined, non-marring, easy to adjust, with high clamping power, they are stocked in the following materials: Steel, Stainless Steel, Aluminum, Nylon , Delrin Features: Smooth bore protects shafts from damage Superior holding power over set-screw type collars Offered in High Strength, Low Profile and Heavy Duty styles Stocked in a variety of materials
Datasheet
Description
1-Piece Clamp-Type Shaft Collars are for use on standard round shafts, hard or soft, as well as on thin wall tube or over a split hub. Precision machined, non-marring, easy to adjust, with high clamping power, they are stocked in the following materials: Steel, Stainless Steel, Aluminum, Nylon , Delrin Features: Smooth bore protects shafts from damage Superior holding power over set-screw type collars Offered in High Strength, Low Profile and Heavy Duty styles Stocked in a variety of materials
Datasheet

Suppliers

Company
Product
Description
Supplier Links
One Piece Stainless Steel Clamp Style - 31S011 - Stafford Manufacturing Corp.
North Reading, MA, USA
One Piece Stainless Steel Clamp Style
31S011
One Piece Stainless Steel Clamp Style 31S011
1-Piece Clamp-Type Shaft Collars are for use on standard round shafts, hard or soft, as well as on thin wall tube or over a split hub. Precision machined, non-marring, easy to adjust, with high clamping power, they are stocked in the following materials: Steel, Stainless Steel, Aluminum, Nylon , Delrin Features: Smooth bore protects shafts from damage Superior holding power over set-screw type collars Offered in High Strength, Low Profile and Heavy Duty styles Stocked in a variety of materials

1-Piece Clamp-Type Shaft Collars are for use on standard round shafts, hard or soft, as well as on thin wall tube or over a split hub. Precision machined, non-marring, easy to adjust, with high clamping power, they are stocked in the following materials: Steel, Stainless Steel, Aluminum, Nylon , Delrin

Features:

  • Smooth bore protects shafts from damage
  • Superior holding power over set-screw type collars
  • Offered in High Strength, Low Profile and Heavy Duty styles
  • Stocked in a variety of materials
Supplier's Site Datasheet
One Piece Steel Stainless Clamp Type Collars - 31S011 - Stafford Manufacturing Corp.
North Reading, MA, USA
One Piece Steel Stainless Clamp Type Collars
31S011
One Piece Steel Stainless Clamp Type Collars 31S011
1-Piece Clamp-Type Shaft Collars are for use on standard round shafts, hard or soft, as well as on thin wall tube or over a split hub. Precision machined, non-marring, easy to adjust, with high clamping power, they are stocked in the following materials: Steel, Stainless Steel, Aluminum, Nylon , Delrin Features: Smooth bore protects shafts from damage Superior holding power over set-screw type collars Offered in High Strength, Low Profile and Heavy Duty styles Stocked in a variety of materials

1-Piece Clamp-Type Shaft Collars are for use on standard round shafts, hard or soft, as well as on thin wall tube or over a split hub. Precision machined, non-marring, easy to adjust, with high clamping power, they are stocked in the following materials: Steel, Stainless Steel, Aluminum, Nylon , Delrin

Features:

  • Smooth bore protects shafts from damage
  • Superior holding power over set-screw type collars
  • Offered in High Strength, Low Profile and Heavy Duty styles
  • Stocked in a variety of materials
Supplier's Site Datasheet

Technical Specifications

  Stafford Manufacturing Corp. Stafford Manufacturing Corp.
Product Category Shaft Collars Shaft Collars
Product Number 31S011 31S011
Product Name One Piece Stainless Steel Clamp Style One Piece Steel Stainless Clamp Type Collars
Collar Type One Piece Clamp Style (Non-Threaded) One Piece Set Screw
Collar Material Stainless Steel Stainless Steel
Axial Load 700 lbs (317 kg)
Units English English
Unlock Full Specs
to access all available technical data

Similar Products

16.00(+0.013/-0.000)mm Bore, 32mm Outside Diameter, 12mm Width, Integral Collar & Shim, manufactured from 303 Stainless Steel - S25CY9MPC1532 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Units Metric
Width 0.47 inch (12.0 mm)
Bore 0.630 inch (16.0 mm)
View Details
TC1: One-Piece Clamp Style Threaded Collar -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Collar Type Hinge Shaft
Collar Material Steel; Aluminum; Stainless Steel
Units English
View Details
Shaft Collars - 8236991 - RS Components, Ltd.
RS Components, Ltd.
Specs
Collar Material Steel; Steel
Width 0.63 inch (16.0 mm)
Bore 1.378 inch (35.0 mm)
View Details
Steel Shaft Collars - 40114 - Jergens, Inc.
Specs
Collar Type One Piece Set Screw
Collar Material Steel
View Details