Stafford Manufacturing Corp. Metric One-Piece Steel Clamp-Type Collars 31LM006

Description
Stafford Metric Shaft Collars are fully metric in all specifications, including the clamping screws. 1-Piece Clamp-Type Shaft Collars are designed for use on standard round shafts, hard or soft, as well as on thin wall tube or over a split hub. They are precision machined, non-marring, easy to adjust, with high clamping power. Features: Fully metric, including clamp screw Smooth bore protects shafts from damage Superior holding power over set-screw type collars
Datasheet
Description
Stafford Metric Shaft Collars are fully metric in all specifications, including the clamping screws. 1-Piece Clamp-Type Shaft Collars are designed for use on standard round shafts, hard or soft, as well as on thin wall tube or over a split hub. They are precision machined, non-marring, easy to adjust, with high clamping power. Features: Fully metric, including clamp screw Smooth bore protects shafts from damage Superior holding power over set-screw type collars
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metric One-Piece Steel Clamp-Type Collars - 31LM006 - Stafford Manufacturing Corp.
North Reading, MA, USA
Metric One-Piece Steel Clamp-Type Collars
31LM006
Metric One-Piece Steel Clamp-Type Collars 31LM006
Stafford Metric Shaft Collars are fully metric in all specifications, including the clamping screws. 1-Piece Clamp-Type Shaft Collars are designed for use on standard round shafts, hard or soft, as well as on thin wall tube or over a split hub. They are precision machined, non-marring, easy to adjust, with high clamping power. Features: Fully metric, including clamp screw Smooth bore protects shafts from damage Superior holding power over set-screw type collars

Stafford Metric Shaft Collars are fully metric in all specifications, including the clamping screws.
1-Piece Clamp-Type Shaft Collars are designed for use on standard round shafts, hard or soft, as well as on thin wall tube or over a split hub. They are precision machined, non-marring, easy to adjust, with high clamping power.

Features:

  • Fully metric, including clamp screw
  • Smooth bore protects shafts from damage
  • Superior holding power over set-screw type collars
Supplier's Site Datasheet

Technical Specifications

  Stafford Manufacturing Corp.
Product Category Shaft Collars
Product Number 31LM006
Product Name Metric One-Piece Steel Clamp-Type Collars
Collar Type One Piece Clamp Style (Non-Threaded)
Collar Material Steel
Units Metric
Unlock Full Specs
to access all available technical data

Similar Products

Stop Collar - Split, 6.0 Od Tube - 910-9901-0600 - Petersen Products Co.
Specs
Collar Type Two piece Clamp Style
Bore 6.000 inch (152.4 mm)
View Details
Shaft Collars -  - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Collar Type One Piece Clamp Style (Non-Threaded)
Collar Material Aluminum
Units Metric
View Details
0.5
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Collar Material Steel; Carbon Steel
Units English
Width 0.44 inch (11.1 mm)
View Details
Steel Shaft Collars - 40101 - Jergens, Inc.
Specs
Collar Type One Piece Set Screw
Collar Material Steel
View Details