Stafford Manufacturing Corp. One Piece Steel Clamp Type Collars 31L008

Description
1-Piece Clamp-Type Shaft Collars are for use on standard round shafts, hard or soft, as well as on thin wall tube or over a split hub. Precision machined, non-marring, easy to adjust, with high clamping power, they are stocked in the following materials: Steel, Stainless Steel, Aluminum, Nylon , Delrin Features: Smooth bore protects shafts from damage Superior holding power over set-screw type collars Offered in High Strength, Low Profile and Heavy Duty styles Stocked in a variety of materials
Description
1-Piece Clamp-Type Shaft Collars are for use on standard round shafts, hard or soft, as well as on thin wall tube or over a split hub. Precision machined, non-marring, easy to adjust, with high clamping power, they are stocked in the following materials: Steel, Stainless Steel, Aluminum, Nylon , Delrin Features: Smooth bore protects shafts from damage Superior holding power over set-screw type collars Offered in High Strength, Low Profile and Heavy Duty styles Stocked in a variety of materials
Datasheet
Datasheet Summary
Powered by GS/AI

The One Piece Steel Clamp Type Collar, part number 31L008, is designed for use on standard round shafts, thin wall tubes, or over split hubs. It features a smooth bore to protect shafts from damage and offers superior holding power compared to set-screw type collars. This collar is precision machined, non-marring, and easy to adjust, ensuring high clamping power. It is made from A283grC steel with a black oxide finish and weighs approximately 0.08 lb. The collar has a bore size of 1/2 inch, an outside diameter of 1.125 inches, and a width of 0.406 inches. It utilizes an 8-32 x 1/2 alloy steel screw and is compliant with RoHS2 and REACH regulations.

Datasheet Summary
Powered by GS/AI

The One Piece Steel Clamp Type Collar, part number 31L008, is designed for use on standard round shafts, thin wall tubes, or over split hubs. It features a smooth bore to protect shafts from damage and offers superior holding power compared to set-screw type collars. This collar is precision machined, non-marring, and easy to adjust, ensuring high clamping power. It is made from A283grC steel with a black oxide finish and weighs approximately 0.08 lb. The collar has a bore size of 1/2 inch, an outside diameter of 1.125 inches, and a width of 0.406 inches. It utilizes an 8-32 x 1/2 alloy steel screw and is compliant with RoHS2 and REACH regulations.

Suppliers

Company
Product
Description
Supplier Links
One Piece Steel Clamp Type Collars - 31L008 - Stafford Manufacturing Corp.
North Reading, MA, USA
One Piece Steel Clamp Type Collars
31L008
One Piece Steel Clamp Type Collars 31L008
1-Piece Clamp-Type Shaft Collars are for use on standard round shafts, hard or soft, as well as on thin wall tube or over a split hub. Precision machined, non-marring, easy to adjust, with high clamping power, they are stocked in the following materials: Steel, Stainless Steel, Aluminum, Nylon , Delrin Features: Smooth bore protects shafts from damage Superior holding power over set-screw type collars Offered in High Strength, Low Profile and Heavy Duty styles Stocked in a variety of materials

1-Piece Clamp-Type Shaft Collars are for use on standard round shafts, hard or soft, as well as on thin wall tube or over a split hub. Precision machined, non-marring, easy to adjust, with high clamping power, they are stocked in the following materials: Steel, Stainless Steel, Aluminum, Nylon , Delrin

Features:

  • Smooth bore protects shafts from damage
  • Superior holding power over set-screw type collars
  • Offered in High Strength, Low Profile and Heavy Duty styles
  • Stocked in a variety of materials
Supplier's Site Datasheet
One Piece Steel Clamp Style - 31L008 - Stafford Manufacturing Corp.
North Reading, MA, USA
One Piece Steel Clamp Style
31L008
One Piece Steel Clamp Style 31L008
1-Piece Clamp-Type Shaft Collars are for use on standard round shafts, hard or soft, as well as on thin wall tube or over a split hub. Precision machined, non-marring, easy to adjust, with high clamping power, they are stocked in the following materials: Steel, Stainless Steel, Aluminum, Nylon , Delrin Features: Smooth bore protects shafts from damage Superior holding power over set-screw type collars Offered in High Strength, Low Profile and Heavy Duty styles Stocked in a variety of materials

1-Piece Clamp-Type Shaft Collars are for use on standard round shafts, hard or soft, as well as on thin wall tube or over a split hub. Precision machined, non-marring, easy to adjust, with high clamping power, they are stocked in the following materials: Steel, Stainless Steel, Aluminum, Nylon , Delrin

Features:

  • Smooth bore protects shafts from damage
  • Superior holding power over set-screw type collars
  • Offered in High Strength, Low Profile and Heavy Duty styles
  • Stocked in a variety of materials
Supplier's Site Datasheet

Technical Specifications

  Stafford Manufacturing Corp. Stafford Manufacturing Corp.
Product Category Shaft Collars Shaft Collars
Product Number 31L008 31L008
Product Name One Piece Steel Clamp Type Collars One Piece Steel Clamp Style
Collar Type One Piece Clamp Style (Non-Threaded) One Piece Clamp Style (Non-Threaded)
Collar Material Steel Steel
Units English English
Width 0.41 inch (10.3 mm) 0.41 inch (10.3 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Stop Collar - Split, 1.875
Specs
Collar Type Two piece Clamp Style
Bore 1.875 inch (47.6 mm)
View Details
One Piece Threaded Collar - Inch - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Collar Type One Piece Set Screw
Collar Material Stainless Steel
Units English
View Details
One-Piece Clamp-Type Collar, 10mm Bore, 30mm Outside Diameter, 10mm Overall Length. - S25NSCM1S1010 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Collar Type One Piece Clamp Style (Non-Threaded)
Collar Material Stainless Steel; 304 Stainless Steel
Units Metric
View Details
Shaft Collars - 1828020 - RS Components, Ltd.
RS Components, Ltd.
Specs
Collar Material Steel; Steel
Width 0.55 inch (14.0 mm)
Bore 0.748 inch (19.0 mm)
View Details