Stafford Manufacturing Corp. Metric One-Piece Stainless Steel Clamp-Type Collars 2SM075

Description
Stafford Metric Shaft Collars are fully metric in all specifications, including the clamping screws. 2-Piece Clamp-Type Collars are designed for use on standard round shafts, hard or soft, as well as on thin wall tube or over a split hub. They can be completely disassembled and placed anywhere on a shaft. They are precision machined, non-marring, easy to adjust, with high clamping power. Features: Fully metric, including clamp screws Can be placed anywhere on shaft Smooth bore protects shafts from damage Superior holding power over set-screw type collars
Description
Stafford Metric Shaft Collars are fully metric in all specifications, including the clamping screws. 2-Piece Clamp-Type Collars are designed for use on standard round shafts, hard or soft, as well as on thin wall tube or over a split hub. They can be completely disassembled and placed anywhere on a shaft. They are precision machined, non-marring, easy to adjust, with high clamping power. Features: Fully metric, including clamp screws Can be placed anywhere on shaft Smooth bore protects shafts from damage Superior holding power over set-screw type collars

Suppliers

Company
Product
Description
Supplier Links
Metric One-Piece Stainless Steel Clamp-Type Collars - 2SM075 - Stafford Manufacturing Corp.
North Reading, MA, USA
Metric One-Piece Stainless Steel Clamp-Type Collars
2SM075
Metric One-Piece Stainless Steel Clamp-Type Collars 2SM075
Stafford Metric Shaft Collars are fully metric in all specifications, including the clamping screws. 2-Piece Clamp-Type Collars are designed for use on standard round shafts, hard or soft, as well as on thin wall tube or over a split hub. They can be completely disassembled and placed anywhere on a shaft. They are precision machined, non-marring, easy to adjust, with high clamping power. Features: Fully metric, including clamp screws Can be placed anywhere on shaft Smooth bore protects shafts from damage Superior holding power over set-screw type collars

Stafford Metric Shaft Collars are fully metric in all specifications, including the clamping screws.
2-Piece Clamp-Type Collars are designed for use on standard round shafts, hard or soft, as well as on thin wall tube or over a split hub. They can be completely disassembled and placed anywhere on a shaft. They are precision machined, non-marring, easy to adjust, with high clamping power.

Features:

  • Fully metric, including clamp screws
  • Can be placed anywhere on shaft
  • Smooth bore protects shafts from damage
  • Superior holding power over set-screw type collars
Supplier's Site

Technical Specifications

  Stafford Manufacturing Corp.
Product Category Shaft Collars
Product Number 2SM075
Product Name Metric One-Piece Stainless Steel Clamp-Type Collars
Collar Type Two piece Clamp Style
Collar Material Stainless Steel
Units Metric
Unlock Full Specs
to access all available technical data

Similar Products

C:Set Screw Style Collar -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Collar Material Steel; Aluminum; Stainless Steel
Units English
Width 0.25 to 1.25 inch (6.3 to 31.7 mm)
View Details
Stop Collar - Split, 6.0 Od Tube - 910-9901-0600 - Petersen Products Co.
Specs
Collar Type Two piece Clamp Style
Bore 6.000 inch (152.4 mm)
View Details
Setscrew Shaft Collar -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Collar Type One Piece Set Screw
Collar Material Steel
Units English
View Details
Shaft Collars - 2346963 - RS Components, Ltd.
RS Components, Ltd.
Specs
Collar Type Two piece Clamp Style
Features Opposing Screws
Collar Material Stainless Steel; Stainless Steel
View Details