Stafford Manufacturing Corp. Metric One-Piece Stainless Steel Clamp-Type Collars 2SM070

Description
Stafford Metric Shaft Collars are fully metric in all specifications, including the clamping screws. 2-Piece Clamp-Type Collars are designed for use on standard round shafts, hard or soft, as well as on thin wall tube or over a split hub. They can be completely disassembled and placed anywhere on a shaft. They are precision machined, non-marring, easy to adjust, with high clamping power. Features: Fully metric, including clamp screws Can be placed anywhere on shaft Smooth bore protects shafts from damage Superior holding power over set-screw type collars
Description
Stafford Metric Shaft Collars are fully metric in all specifications, including the clamping screws. 2-Piece Clamp-Type Collars are designed for use on standard round shafts, hard or soft, as well as on thin wall tube or over a split hub. They can be completely disassembled and placed anywhere on a shaft. They are precision machined, non-marring, easy to adjust, with high clamping power. Features: Fully metric, including clamp screws Can be placed anywhere on shaft Smooth bore protects shafts from damage Superior holding power over set-screw type collars

Suppliers

Company
Product
Description
Supplier Links
Metric One-Piece Stainless Steel Clamp-Type Collars - 2SM070 - Stafford Manufacturing Corp.
North Reading, MA, USA
Metric One-Piece Stainless Steel Clamp-Type Collars
2SM070
Metric One-Piece Stainless Steel Clamp-Type Collars 2SM070
Stafford Metric Shaft Collars are fully metric in all specifications, including the clamping screws. 2-Piece Clamp-Type Collars are designed for use on standard round shafts, hard or soft, as well as on thin wall tube or over a split hub. They can be completely disassembled and placed anywhere on a shaft. They are precision machined, non-marring, easy to adjust, with high clamping power. Features: Fully metric, including clamp screws Can be placed anywhere on shaft Smooth bore protects shafts from damage Superior holding power over set-screw type collars

Stafford Metric Shaft Collars are fully metric in all specifications, including the clamping screws.
2-Piece Clamp-Type Collars are designed for use on standard round shafts, hard or soft, as well as on thin wall tube or over a split hub. They can be completely disassembled and placed anywhere on a shaft. They are precision machined, non-marring, easy to adjust, with high clamping power.

Features:

  • Fully metric, including clamp screws
  • Can be placed anywhere on shaft
  • Smooth bore protects shafts from damage
  • Superior holding power over set-screw type collars
Supplier's Site

Technical Specifications

  Stafford Manufacturing Corp.
Product Category Shaft Collars
Product Number 2SM070
Product Name Metric One-Piece Stainless Steel Clamp-Type Collars
Collar Type Two piece Clamp Style
Collar Material Stainless Steel
Units Metric
Unlock Full Specs
to access all available technical data

Similar Products

Shaft Collars -  - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Collar Type One Piece Clamp Style (Non-Threaded)
Collar Material Aluminum
Units Metric
View Details
Shaft Collars - 8236982 - RS Components, Ltd.
RS Components, Ltd.
Specs
Collar Material Steel; Steel
Width 0.63 inch (16.0 mm)
Bore 0.984 inch (25.0 mm)
View Details
Single Split Collar -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Collar Type One Piece Clamp Style (Non-Threaded)
Units Metric
Width 0.35 to 0.75 inch (9.0 to 19.0 mm)
View Details
0.25
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Collar Type Two piece Clamp Style
Collar Material Stainless Steel; 416 Stainless Harden
Units English
View Details