Stafford Manufacturing Corp. Metric Stainless Steel Hinge Clamp-Type Collars 2SM025H

Description
Stafford Metric Shaft Collars are fully metric in all specifications, including the clamping screws. Available only from Stafford, the Hinge Collar features a triple-link hinge and captive screw in one unit, combining the flexibility of the two-piece collar with the simplicity of the one-piece. Stafford’s exclusive Hinge Shaft Collars are perfect where fast operation is required, such as hostile environments or situations where there are space and time constraints. Hinge Shaft Collars are functionally similar to two-piece collars, for use on standard round shafts, hard or soft, as well as on thin wall tube or over a split hub. They are easy to assemble, reposition, and take apart; eliminating fumbling, lost screws and wasted time. Hinge Shaft Collars provide the same axial holding power as conventional collars. They have a smooth bore that will not damage shafts. Features: Fully metric, including clamp screw Easy to handle – no loose screws Can be assembled anywhere on shaft Smooth bore protects shafts from damage Stocked in steel and stainless steel
Datasheet
Description
Stafford Metric Shaft Collars are fully metric in all specifications, including the clamping screws. Available only from Stafford, the Hinge Collar features a triple-link hinge and captive screw in one unit, combining the flexibility of the two-piece collar with the simplicity of the one-piece. Stafford’s exclusive Hinge Shaft Collars are perfect where fast operation is required, such as hostile environments or situations where there are space and time constraints. Hinge Shaft Collars are functionally similar to two-piece collars, for use on standard round shafts, hard or soft, as well as on thin wall tube or over a split hub. They are easy to assemble, reposition, and take apart; eliminating fumbling, lost screws and wasted time. Hinge Shaft Collars provide the same axial holding power as conventional collars. They have a smooth bore that will not damage shafts. Features: Fully metric, including clamp screw Easy to handle – no loose screws Can be assembled anywhere on shaft Smooth bore protects shafts from damage Stocked in steel and stainless steel
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metric Stainless Steel Hinge Clamp-Type Collars - 2SM025H - Stafford Manufacturing Corp.
North Reading, MA, USA
Metric Stainless Steel Hinge Clamp-Type Collars
2SM025H
Metric Stainless Steel Hinge Clamp-Type Collars 2SM025H
Stafford Metric Shaft Collars are fully metric in all specifications, including the clamping screws. Available only from Stafford, the Hinge Collar features a triple-link hinge and captive screw in one unit, combining the flexibility of the two-piece collar with the simplicity of the one-piece. Stafford’s exclusive Hinge Shaft Collars are perfect where fast operation is required, such as hostile environments or situations where there are space and time constraints. Hinge Shaft Collars are functionally similar to two-piece collars, for use on standard round shafts, hard or soft, as well as on thin wall tube or over a split hub. They are easy to assemble, reposition, and take apart; eliminating fumbling, lost screws and wasted time. Hinge Shaft Collars provide the same axial holding power as conventional collars. They have a smooth bore that will not damage shafts. Features: Fully metric, including clamp screw Easy to handle – no loose screws Can be assembled anywhere on shaft Smooth bore protects shafts from damage Stocked in steel and stainless steel

Stafford Metric Shaft Collars are fully metric in all specifications, including the clamping screws.
Available only from Stafford, the Hinge Collar features a triple-link hinge and captive screw in one unit, combining the flexibility of the two-piece collar with the simplicity of the one-piece.
Stafford’s exclusive Hinge Shaft Collars are perfect where fast operation is required, such as hostile environments or situations where there are space and time constraints. Hinge Shaft Collars are functionally similar to two-piece collars, for use on standard round shafts, hard or soft, as well as on thin wall tube or over a split hub.
They are easy to assemble, reposition, and take apart; eliminating fumbling, lost screws and wasted time. Hinge Shaft Collars provide the same axial holding power as conventional collars. They have a smooth bore that will not damage shafts.

Features:

  • Fully metric, including clamp screw
  • Easy to handle – no loose screws
  • Can be assembled anywhere on shaft
  • Smooth bore protects shafts from damage
  • Stocked in steel and stainless steel
Supplier's Site Datasheet

Technical Specifications

  Stafford Manufacturing Corp.
Product Category Shaft Collars
Product Number 2SM025H
Product Name Metric Stainless Steel Hinge Clamp-Type Collars
Collar Type Hinge Shaft
Collar Material Stainless Steel
Units Metric
Unlock Full Specs
to access all available technical data

Similar Products

TC2: Two-Piece Split Style Threaded Collar -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Collar Type Two piece Clamp Style
Collar Material Steel; Stainless Steel
Units English
View Details
Locking Bushes - 814893 - RS Components, Ltd.
RS Components, Ltd.
Specs
Collar Material Carbon steel
Bore 0.472 inch (12.0 mm)
O.D. 0.89 inch (22.5 mm)
View Details
0.313
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Collar Type One Piece Clamp Style (Non-Threaded)
Collar Material Steel; Carbon Steel
Units English
View Details
Shaft Collars -  - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Collar Type One Piece Clamp Style (Non-Threaded)
Collar Material Aluminum
Units Metric
View Details