Stafford Manufacturing Corp. Two Piece Stainless Steel Clamp Type Collars 2S211

Description
2-Piece Clamp-Type Shaft Collars are for use on standard round shafts, hard or soft, as well as on thin wall tube or over a split hub. They can be completely disassembled and placed anywhere on a shaft. Precision machined, non-marring, easy to adjust, with high clamping power, they are stocked in the following materials: Steel, Stainless Steel, Aluminum, Nylon, Delrin Features: Can be placed anywhere on shaft Smooth bore protects shafts from damage Superior holding power over set-screw type collars Offered in High Strength, Low Profile and Heavy Duty styles Stocked in a variety of materials
Description
2-Piece Clamp-Type Shaft Collars are for use on standard round shafts, hard or soft, as well as on thin wall tube or over a split hub. They can be completely disassembled and placed anywhere on a shaft. Precision machined, non-marring, easy to adjust, with high clamping power, they are stocked in the following materials: Steel, Stainless Steel, Aluminum, Nylon, Delrin Features: Can be placed anywhere on shaft Smooth bore protects shafts from damage Superior holding power over set-screw type collars Offered in High Strength, Low Profile and Heavy Duty styles Stocked in a variety of materials
Datasheet
Datasheet Summary
Powered by GS/AI

The Two Piece Stainless Steel Clamp Type Collar, part number 2S211, is designed for use on standard round shafts, thin wall tubes, or over split hubs. It features a smooth bore that protects shafts from damage and offers superior holding power compared to set-screw type collars. This collar is precision machined and can be completely disassembled, allowing for easy adjustment and placement anywhere on a shaft. Constructed from 303 stainless steel, the collar has a bore size of 2-11/16 inches, an outside diameter of 4.250 inches, and a width of 0.750 inches. It includes a recessed screw made of 18-8 stainless steel, which is sized at 3/8-24 x 1. The collar weighs approximately 1.64 pounds and is compliant with RoHS2 and REACH regulations. This product is categorized as a high strength type, ensuring robust performance in various applications.

Datasheet Summary
Powered by GS/AI

The Two Piece Stainless Steel Clamp Type Collar, part number 2S211, is designed for use on standard round shafts, thin wall tubes, or over split hubs. It features a smooth bore that protects shafts from damage and offers superior holding power compared to set-screw type collars. This collar is precision machined and can be completely disassembled, allowing for easy adjustment and placement anywhere on a shaft. Constructed from 303 stainless steel, the collar has a bore size of 2-11/16 inches, an outside diameter of 4.250 inches, and a width of 0.750 inches. It includes a recessed screw made of 18-8 stainless steel, which is sized at 3/8-24 x 1. The collar weighs approximately 1.64 pounds and is compliant with RoHS2 and REACH regulations. This product is categorized as a high strength type, ensuring robust performance in various applications.

Suppliers

Company
Product
Description
Supplier Links
Two Piece Stainless Steel Clamp Type Collars - 2S211 - Stafford Manufacturing Corp.
North Reading, MA, USA
Two Piece Stainless Steel Clamp Type Collars
2S211
Two Piece Stainless Steel Clamp Type Collars 2S211
2-Piece Clamp-Type Shaft Collars are for use on standard round shafts, hard or soft, as well as on thin wall tube or over a split hub. They can be completely disassembled and placed anywhere on a shaft. Precision machined, non-marring, easy to adjust, with high clamping power, they are stocked in the following materials: Steel, Stainless Steel, Aluminum, Nylon, Delrin Features: Can be placed anywhere on shaft Smooth bore protects shafts from damage Superior holding power over set-screw type collars Offered in High Strength, Low Profile and Heavy Duty styles Stocked in a variety of materials

2-Piece Clamp-Type Shaft Collars are for use on standard round shafts, hard or soft, as well as on thin wall tube or over a split hub. They can be completely disassembled and placed anywhere on a shaft. Precision machined, non-marring, easy to adjust, with high clamping power, they are stocked in the following materials: Steel, Stainless Steel, Aluminum, Nylon, Delrin

Features:

  • Can be placed anywhere on shaft
  • Smooth bore protects shafts from damage
  • Superior holding power over set-screw type collars
  • Offered in High Strength, Low Profile and Heavy Duty styles
  • Stocked in a variety of materials
Supplier's Site Datasheet

Technical Specifications

  Stafford Manufacturing Corp.
Product Category Shaft Collars
Product Number 2S211
Product Name Two Piece Stainless Steel Clamp Type Collars
Collar Type Two piece Clamp Style
Collar Material Stainless Steel
Axial Load 5500 lbs (2494 kg)
Units English
Unlock Full Specs
to access all available technical data

Similar Products

Shaft Collars - 8236998 - RS Components, Ltd.
RS Components, Ltd.
Specs
Collar Material Steel; Steel
Width 0.63 inch (16.0 mm)
Bore 1.260 inch (32.0 mm)
View Details
0.2405
Specs
Collar Material Stainless Steel; Stainless Steel
Units English
Width 0.25 inch (6.3 mm)
View Details
MC2:Two-Piece Clamp Style Collar -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Collar Type Two piece Clamp Style
Collar Material Steel; Aluminum; Stainless Steel
Units Metric
View Details
Clevis Bolt Threaded Collar - 2-12SS - Strainsert
Specs
Collar Type One Piece Clamp Style Threaded Collar
Width 0.62 inch (15.9 mm)
O.D. 3.25 inch (82.5 mm)
View Details