Stafford Manufacturing Corp. Balanced Two Piece Stainless Steel Clamp Type Collars 2S115B

Description
Balanced Shaft Collars have opposing screws to more evenly distribute weight and minimize vibration. 2-Piece Clamp-Type Shaft Collars are designed for use on standard round shafts, hard or soft, as well as on thin wall tube or over a split hub. They can be completely disassembled and placed anywhere on a shaft. They are precision machined, non-marring, easy to adjust, with high clamping power. Features: Opposing screws minimize vibration Can be placed anywhere on shaft Smooth bore protects shafts from damage Superior holding power over set-screw type collars Stocked in steel and stainless steel
Datasheet
Description
Balanced Shaft Collars have opposing screws to more evenly distribute weight and minimize vibration. 2-Piece Clamp-Type Shaft Collars are designed for use on standard round shafts, hard or soft, as well as on thin wall tube or over a split hub. They can be completely disassembled and placed anywhere on a shaft. They are precision machined, non-marring, easy to adjust, with high clamping power. Features: Opposing screws minimize vibration Can be placed anywhere on shaft Smooth bore protects shafts from damage Superior holding power over set-screw type collars Stocked in steel and stainless steel
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Balanced Two Piece Stainless Steel Clamp Type Collars - 2S115B - Stafford Manufacturing Corp.
North Reading, MA, USA
Balanced Two Piece Stainless Steel Clamp Type Collars
2S115B
Balanced Two Piece Stainless Steel Clamp Type Collars 2S115B
Balanced Shaft Collars have opposing screws to more evenly distribute weight and minimize vibration. 2-Piece Clamp-Type Shaft Collars are designed for use on standard round shafts, hard or soft, as well as on thin wall tube or over a split hub. They can be completely disassembled and placed anywhere on a shaft. They are precision machined, non-marring, easy to adjust, with high clamping power. Features: Opposing screws minimize vibration Can be placed anywhere on shaft Smooth bore protects shafts from damage Superior holding power over set-screw type collars Stocked in steel and stainless steel

Balanced Shaft Collars have opposing screws to more evenly distribute weight and minimize vibration.
2-Piece Clamp-Type Shaft Collars are designed for use on standard round shafts, hard or soft, as well as on thin wall tube or over a split hub. They can be completely disassembled and placed anywhere on a shaft. They are precision machined, non-marring, easy to adjust, with high clamping power.

Features:

  • Opposing screws minimize vibration
  • Can be placed anywhere on shaft
  • Smooth bore protects shafts from damage
  • Superior holding power over set-screw type collars
  • Stocked in steel and stainless steel
Supplier's Site Datasheet

Technical Specifications

  Stafford Manufacturing Corp.
Product Category Shaft Collars
Product Number 2S115B
Product Name Balanced Two Piece Stainless Steel Clamp Type Collars
Collar Type Two piece Clamp Style
Collar Material Stainless Steel
Axial Load 3000 lbs (1361 kg)
Units English
Unlock Full Specs
to access all available technical data

Similar Products

16.00(+0.013/-0.000)mm Bore, 32mm Outside Diameter, 12mm Width, Integral Collar & Shim, manufactured from 303 Stainless Steel - S25CY9MPC1532 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Units Metric
Width 0.47 inch (12.0 mm)
Bore 0.630 inch (16.0 mm)
View Details
Stop Collar - Split, 1.0
Specs
Collar Type Two piece Clamp Style
Bore 1.000 inch (25.4 mm)
View Details
Shaft Collars -  - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Collar Type One Piece Clamp Style (Non-Threaded)
Collar Material Aluminum
Units Metric
View Details
Shaft Collars - 145665 - RS Components, Ltd.
RS Components, Ltd.
Specs
Collar Type One Piece Set Screw; One Piece Clamp Style (Non-Threaded)
Collar Material Steel; Steel
Width 0.59 inch (15.0 mm)
View Details