Stafford Manufacturing Corp. Balanced Two Piece Stainless Steel Clamp Type Collars 2S104B

Description
Balanced Shaft Collars have opposing screws to more evenly distribute weight and minimize vibration. 2-Piece Clamp-Type Shaft Collars are designed for use on standard round shafts, hard or soft, as well as on thin wall tube or over a split hub. They can be completely disassembled and placed anywhere on a shaft. They are precision machined, non-marring, easy to adjust, with high clamping power. Features: Opposing screws minimize vibration Can be placed anywhere on shaft Smooth bore protects shafts from damage Superior holding power over set-screw type collars Stocked in steel and stainless steel
Datasheet
Description
Balanced Shaft Collars have opposing screws to more evenly distribute weight and minimize vibration. 2-Piece Clamp-Type Shaft Collars are designed for use on standard round shafts, hard or soft, as well as on thin wall tube or over a split hub. They can be completely disassembled and placed anywhere on a shaft. They are precision machined, non-marring, easy to adjust, with high clamping power. Features: Opposing screws minimize vibration Can be placed anywhere on shaft Smooth bore protects shafts from damage Superior holding power over set-screw type collars Stocked in steel and stainless steel
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Balanced Two Piece Stainless Steel Clamp Type Collars - 2S104B - Stafford Manufacturing Corp.
North Reading, MA, USA
Balanced Two Piece Stainless Steel Clamp Type Collars
2S104B
Balanced Two Piece Stainless Steel Clamp Type Collars 2S104B
Balanced Shaft Collars have opposing screws to more evenly distribute weight and minimize vibration. 2-Piece Clamp-Type Shaft Collars are designed for use on standard round shafts, hard or soft, as well as on thin wall tube or over a split hub. They can be completely disassembled and placed anywhere on a shaft. They are precision machined, non-marring, easy to adjust, with high clamping power. Features: Opposing screws minimize vibration Can be placed anywhere on shaft Smooth bore protects shafts from damage Superior holding power over set-screw type collars Stocked in steel and stainless steel

Balanced Shaft Collars have opposing screws to more evenly distribute weight and minimize vibration.
2-Piece Clamp-Type Shaft Collars are designed for use on standard round shafts, hard or soft, as well as on thin wall tube or over a split hub. They can be completely disassembled and placed anywhere on a shaft. They are precision machined, non-marring, easy to adjust, with high clamping power.

Features:

  • Opposing screws minimize vibration
  • Can be placed anywhere on shaft
  • Smooth bore protects shafts from damage
  • Superior holding power over set-screw type collars
  • Stocked in steel and stainless steel
Supplier's Site Datasheet

Technical Specifications

  Stafford Manufacturing Corp.
Product Category Shaft Collars
Product Number 2S104B
Product Name Balanced Two Piece Stainless Steel Clamp Type Collars
Collar Type Two piece Clamp Style
Collar Material Stainless Steel
Axial Load 1500 lbs (680 kg)
Units English
Unlock Full Specs
to access all available technical data

Similar Products

Shaft Collars -  - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Collar Type One Piece Clamp Style (Non-Threaded)
Collar Material Aluminum
Units Metric
View Details
Locking Bushes - 1065538 - RS Components, Ltd.
RS Components, Ltd.
Specs
Bore 1.575 inch (40.0 mm)
O.D. 2.09 inch (53.0 mm)
View Details
Single Split Collar -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Collar Type One Piece Clamp Style (Non-Threaded)
Units Metric
Width 0.35 to 0.75 inch (9.0 to 19.0 mm)
View Details
0.125
Specs
Collar Material Steel; Carbon Steel
Units English
Width 0.26 inch (6.6 mm)
View Details