Stafford Manufacturing Corp. Steel Hinge Clamp Type Collars 2S010H

Description
Designed for aligned shafts, the 3-Piece Clamp-Type Coupling makes two shafts function as one. It can remain fixed to one shaft while the other is moved or changed, or come completely apart to allow the most convenient assembly and adjustment. It is ideal for overhung or unsupported shafts and is an excellent way to attach items such as mixer paddles and shaft extensions. 3-Piece Clamp-Type Couplings are available in straight-through bores. They are precision machined, non-marring, easy to adjust, with high clamping power. Features: Mate two shafts with zero backlash Keeps one shaft in place while the other is moved or changed Smooth bore protects shafts from damage
Datasheet
Description
Designed for aligned shafts, the 3-Piece Clamp-Type Coupling makes two shafts function as one. It can remain fixed to one shaft while the other is moved or changed, or come completely apart to allow the most convenient assembly and adjustment. It is ideal for overhung or unsupported shafts and is an excellent way to attach items such as mixer paddles and shaft extensions. 3-Piece Clamp-Type Couplings are available in straight-through bores. They are precision machined, non-marring, easy to adjust, with high clamping power. Features: Mate two shafts with zero backlash Keeps one shaft in place while the other is moved or changed Smooth bore protects shafts from damage
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Steel Hinge Clamp Type Collars - 2S010H - Stafford Manufacturing Corp.
North Reading, MA, USA
Steel Hinge Clamp Type Collars
2S010H
Steel Hinge Clamp Type Collars 2S010H
Designed for aligned shafts, the 3-Piece Clamp-Type Coupling makes two shafts function as one. It can remain fixed to one shaft while the other is moved or changed, or come completely apart to allow the most convenient assembly and adjustment. It is ideal for overhung or unsupported shafts and is an excellent way to attach items such as mixer paddles and shaft extensions. 3-Piece Clamp-Type Couplings are available in straight-through bores. They are precision machined, non-marring, easy to adjust, with high clamping power. Features: Mate two shafts with zero backlash Keeps one shaft in place while the other is moved or changed Smooth bore protects shafts from damage

Designed for aligned shafts, the 3-Piece Clamp-Type Coupling makes two shafts function as one. It can remain fixed to one shaft while the other is moved or changed, or come completely apart to allow the most convenient assembly and adjustment.

It is ideal for overhung or unsupported shafts and is an excellent way to attach items such as mixer paddles and shaft extensions.
3-Piece Clamp-Type Couplings are available in straight-through bores. They are precision machined, non-marring, easy to adjust, with high clamping power.

Features:

  • Mate two shafts with zero backlash
  • Keeps one shaft in place while the other is moved or changed
  • Smooth bore protects shafts from damage
Supplier's Site Datasheet

Technical Specifications

  Stafford Manufacturing Corp.
Product Category Shaft Collars
Product Number 2S010H
Product Name Steel Hinge Clamp Type Collars
Collar Type Hinge Shaft
Collar Material Stainless Steel
Axial Load 700 lbs (317 kg)
Units English
Unlock Full Specs
to access all available technical data

Similar Products

C:Set Screw Style Collar -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Collar Material Steel; Aluminum; Stainless Steel
Units English
Width 0.25 to 1.25 inch (6.3 to 31.7 mm)
View Details
Locking Bushes - 7784960 - RS Components, Ltd.
RS Components, Ltd.
Specs
Collar Material Steel; Steel
Bore 0.669 inch (17.0 mm)
O.D. 1.26 inch (32.0 mm)
View Details
0.376
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Collar Type One Piece Clamp Style (Non-Threaded)
Collar Material Steel; Carbon Steel / Zinc
Units English
View Details
Shaft Collars -  - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Collar Type One Piece Clamp Style (Non-Threaded)
Collar Material Aluminum
Units Metric
View Details