Stafford Manufacturing Corp. Balanced Two Piece Stainless Steel Clamp Type Collars 2S008B

Description
Balanced Shaft Collars have opposing screws to more evenly distribute weight and minimize vibration. 2-Piece Clamp-Type Shaft Collars are designed for use on standard round shafts, hard or soft, as well as on thin wall tube or over a split hub. They can be completely disassembled and placed anywhere on a shaft. They are precision machined, non-marring, easy to adjust, with high clamping power. Features: Opposing screws minimize vibration Can be placed anywhere on shaft Smooth bore protects shafts from damage Superior holding power over set-screw type collars Stocked in steel and stainless steel
Datasheet
Description
Balanced Shaft Collars have opposing screws to more evenly distribute weight and minimize vibration. 2-Piece Clamp-Type Shaft Collars are designed for use on standard round shafts, hard or soft, as well as on thin wall tube or over a split hub. They can be completely disassembled and placed anywhere on a shaft. They are precision machined, non-marring, easy to adjust, with high clamping power. Features: Opposing screws minimize vibration Can be placed anywhere on shaft Smooth bore protects shafts from damage Superior holding power over set-screw type collars Stocked in steel and stainless steel
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Balanced Two Piece Stainless Steel Clamp Type Collars - 2S008B - Stafford Manufacturing Corp.
North Reading, MA, USA
Balanced Two Piece Stainless Steel Clamp Type Collars
2S008B
Balanced Two Piece Stainless Steel Clamp Type Collars 2S008B
Balanced Shaft Collars have opposing screws to more evenly distribute weight and minimize vibration. 2-Piece Clamp-Type Shaft Collars are designed for use on standard round shafts, hard or soft, as well as on thin wall tube or over a split hub. They can be completely disassembled and placed anywhere on a shaft. They are precision machined, non-marring, easy to adjust, with high clamping power. Features: Opposing screws minimize vibration Can be placed anywhere on shaft Smooth bore protects shafts from damage Superior holding power over set-screw type collars Stocked in steel and stainless steel

Balanced Shaft Collars have opposing screws to more evenly distribute weight and minimize vibration.
2-Piece Clamp-Type Shaft Collars are designed for use on standard round shafts, hard or soft, as well as on thin wall tube or over a split hub. They can be completely disassembled and placed anywhere on a shaft. They are precision machined, non-marring, easy to adjust, with high clamping power.

Features:

  • Opposing screws minimize vibration
  • Can be placed anywhere on shaft
  • Smooth bore protects shafts from damage
  • Superior holding power over set-screw type collars
  • Stocked in steel and stainless steel
Supplier's Site Datasheet

Technical Specifications

  Stafford Manufacturing Corp.
Product Category Shaft Collars
Product Number 2S008B
Product Name Balanced Two Piece Stainless Steel Clamp Type Collars
Collar Type Two piece Clamp Style
Collar Material Stainless Steel
Axial Load 400 lbs (181 kg)
Units English
Unlock Full Specs
to access all available technical data

Similar Products

Stop Collar - Split, 0.5
Specs
Collar Type Two piece Clamp Style
Bore 0.500 inch (12.7 mm)
View Details
MC: Set Screw Style Collar -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Collar Material Steel; Stainless Steel
Units Metric
Width 0.20 to 0.71 inch (5.0 to 18.0 mm)
View Details
Double Split Collar -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Collar Type Two piece Clamp Style
Collar Material Steel; Aluminum; Stainless Steel
Units English
View Details
Shaft Collars - 8236935 - RS Components, Ltd.
RS Components, Ltd.
Specs
Collar Material Steel; Steel
Width 0.24 inch (6.0 mm)
Bore 0.197 inch (5.0 mm)
View Details