Stafford Manufacturing Corp. Plastic Two Piece Clamp Type Collars 2R006

Description
Stafford’s Plastic Clamp-Type Shaft Collars are designed to match process applications requiring chemical resistance and frequent washdowns. Plastic Shaft Collars are offered in one and two-piece styles and are supplied with stainless steel clamping screws for use in FDA- and USDA-approved processing equipment and conveyors. Nylon and Delrin® materials are available from stock in bore sizes from 1/4" to 3". Features: Can be placed anywhere on shaft Smooth bore protects shafts from damage Superior holding power over set-screw type collars Offered in High Strength, Low Profile and Heavy Duty styles Stocked in a variety of materials
Datasheet
Description
Stafford’s Plastic Clamp-Type Shaft Collars are designed to match process applications requiring chemical resistance and frequent washdowns. Plastic Shaft Collars are offered in one and two-piece styles and are supplied with stainless steel clamping screws for use in FDA- and USDA-approved processing equipment and conveyors. Nylon and Delrin® materials are available from stock in bore sizes from 1/4" to 3". Features: Can be placed anywhere on shaft Smooth bore protects shafts from damage Superior holding power over set-screw type collars Offered in High Strength, Low Profile and Heavy Duty styles Stocked in a variety of materials
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plastic Two Piece Clamp Type Collars - 2R006 - Stafford Manufacturing Corp.
North Reading, MA, USA
Plastic Two Piece Clamp Type Collars
2R006
Plastic Two Piece Clamp Type Collars 2R006
Stafford’s Plastic Clamp-Type Shaft Collars are designed to match process applications requiring chemical resistance and frequent washdowns. Plastic Shaft Collars are offered in one and two-piece styles and are supplied with stainless steel clamping screws for use in FDA- and USDA-approved processing equipment and conveyors. Nylon and Delrin® materials are available from stock in bore sizes from 1/4" to 3". Features: Can be placed anywhere on shaft Smooth bore protects shafts from damage Superior holding power over set-screw type collars Offered in High Strength, Low Profile and Heavy Duty styles Stocked in a variety of materials

Stafford’s Plastic Clamp-Type Shaft Collars are designed to match process applications requiring chemical resistance and frequent washdowns.
Plastic Shaft Collars are offered in one and two-piece styles and are supplied with stainless steel clamping screws for use in FDA- and USDA-approved processing equipment and conveyors.
Nylon and Delrin® materials are available from stock in bore sizes from 1/4" to 3".

Features:

  • Can be placed anywhere on shaft
  • Smooth bore protects shafts from damage
  • Superior holding power over set-screw type collars
  • Offered in High Strength, Low Profile and Heavy Duty styles
  • Stocked in a variety of materials
Supplier's Site Datasheet

Technical Specifications

  Stafford Manufacturing Corp.
Product Category Shaft Collars
Product Number 2R006
Product Name Plastic Two Piece Clamp Type Collars
Collar Type Two piece Clamp Style
Collar Material Delrin
Units English
Unlock Full Specs
to access all available technical data

Similar Products

Stop Collar - Split, 1.0
Specs
Collar Type Two piece Clamp Style
Bore 1.000 inch (25.4 mm)
View Details
MC: Set Screw Style Collar -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Collar Material Steel; Stainless Steel
Units Metric
Width 0.20 to 0.71 inch (5.0 to 18.0 mm)
View Details
Double Split Collar -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Collar Type Two piece Clamp Style
Collar Material Steel; Aluminum; Stainless Steel
Units English
View Details
Shaft Collars - 1223455 - RS Components, Ltd.
RS Components, Ltd.
Specs
Collar Material Stainless Steel; Stainless steel
Width 0.47 inch (12.0 mm)
Bore 0.630 inch (16.0 mm)
View Details