Stafford Manufacturing Corp. Plastic Two Piece Clamp Type Collars 2R005

Description
Stafford’s Plastic Clamp-Type Shaft Collars are designed to match process applications requiring chemical resistance and frequent washdowns. Plastic Shaft Collars are offered in one and two-piece styles and are supplied with stainless steel clamping screws for use in FDA- and USDA-approved processing equipment and conveyors. Nylon and Delrin® materials are available from stock in bore sizes from 1/4" to 3". Features: Can be placed anywhere on shaft Smooth bore protects shafts from damage Superior holding power over set-screw type collars Offered in High Strength, Low Profile and Heavy Duty styles Stocked in a variety of materials
Datasheet
Description
Stafford’s Plastic Clamp-Type Shaft Collars are designed to match process applications requiring chemical resistance and frequent washdowns. Plastic Shaft Collars are offered in one and two-piece styles and are supplied with stainless steel clamping screws for use in FDA- and USDA-approved processing equipment and conveyors. Nylon and Delrin® materials are available from stock in bore sizes from 1/4" to 3". Features: Can be placed anywhere on shaft Smooth bore protects shafts from damage Superior holding power over set-screw type collars Offered in High Strength, Low Profile and Heavy Duty styles Stocked in a variety of materials
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plastic Two Piece Clamp Type Collars - 2R005 - Stafford Manufacturing Corp.
North Reading, MA, USA
Plastic Two Piece Clamp Type Collars
2R005
Plastic Two Piece Clamp Type Collars 2R005
Stafford’s Plastic Clamp-Type Shaft Collars are designed to match process applications requiring chemical resistance and frequent washdowns. Plastic Shaft Collars are offered in one and two-piece styles and are supplied with stainless steel clamping screws for use in FDA- and USDA-approved processing equipment and conveyors. Nylon and Delrin® materials are available from stock in bore sizes from 1/4" to 3". Features: Can be placed anywhere on shaft Smooth bore protects shafts from damage Superior holding power over set-screw type collars Offered in High Strength, Low Profile and Heavy Duty styles Stocked in a variety of materials

Stafford’s Plastic Clamp-Type Shaft Collars are designed to match process applications requiring chemical resistance and frequent washdowns.
Plastic Shaft Collars are offered in one and two-piece styles and are supplied with stainless steel clamping screws for use in FDA- and USDA-approved processing equipment and conveyors.
Nylon and Delrin® materials are available from stock in bore sizes from 1/4" to 3".

Features:

  • Can be placed anywhere on shaft
  • Smooth bore protects shafts from damage
  • Superior holding power over set-screw type collars
  • Offered in High Strength, Low Profile and Heavy Duty styles
  • Stocked in a variety of materials
Supplier's Site Datasheet

Technical Specifications

  Stafford Manufacturing Corp.
Product Category Shaft Collars
Product Number 2R005
Product Name Plastic Two Piece Clamp Type Collars
Collar Type Two piece Clamp Style
Collar Material Delrin
Units English
Unlock Full Specs
to access all available technical data

Similar Products

MC1: One-Piece Clamp Style Collar -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Collar Type Hinge Shaft
Collar Material Steel; Aluminum; Stainless Steel
Units Metric
View Details
Shaft Collars - 145693 - RS Components, Ltd.
RS Components, Ltd.
Specs
Collar Type One Piece Set Screw
Collar Material Steel; Steel
Width 0.56 inch (14.3 mm)
View Details
15MM Bore, 30MM O.D., 14MM Wide, 303 Stainless Steel, Collar Style - S25FY9MPC1530 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Units Metric
Width 0.55 inch (14.0 mm)
Bore 0.591 inch (15.0 mm)
View Details
Shaft Collars -  - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Collar Type One Piece Clamp Style (Non-Threaded)
Collar Material Aluminum
Units Metric
View Details