Stafford Manufacturing Corp. Plastic Two Piece Clamp Type Collars 2N108

Description
Stafford’s Plastic Clamp-Type Shaft Collars are designed to match process applications requiring chemical resistance and frequent washdowns. Plastic Shaft Collars are offered in one and two-piece styles and are supplied with stainless steel clamping screws for use in FDA- and USDA-approved processing equipment and conveyors. Nylon and Delrin® materials are available from stock in bore sizes from 1/4" to 3". Features: Can be placed anywhere on shaft Smooth bore protects shafts from damage Superior holding power over set-screw type collars Offered in High Strength, Low Profile and Heavy Duty styles Stocked in a variety of materials
Description
Stafford’s Plastic Clamp-Type Shaft Collars are designed to match process applications requiring chemical resistance and frequent washdowns. Plastic Shaft Collars are offered in one and two-piece styles and are supplied with stainless steel clamping screws for use in FDA- and USDA-approved processing equipment and conveyors. Nylon and Delrin® materials are available from stock in bore sizes from 1/4" to 3". Features: Can be placed anywhere on shaft Smooth bore protects shafts from damage Superior holding power over set-screw type collars Offered in High Strength, Low Profile and Heavy Duty styles Stocked in a variety of materials
Datasheet
Datasheet Summary
Powered by GS/AI

The Plastic Two Piece Clamp Type Collar, part number 2N108, is designed for use on standard round shafts, thin wall tubes, or over split hubs. It features a smooth bore that protects shafts from damage and offers superior holding power compared to set-screw type collars. This collar can be easily adjusted and completely disassembled, allowing for flexible placement on the shaft. Constructed from Nylon 6/6, it has a bore size of 1-1/2 inches, an outside diameter of 2.500 inches, and a width of 0.750 inches. The collar includes a recessed screw made of 18-8 stainless steel, which measures 1/4-20 x 5/8 inches. Weighing approximately 0.11 pounds, this product is RoHS2 and REACH compliant, making it suitable for various applications, including those requiring chemical resistance and frequent washdowns.

Datasheet Summary
Powered by GS/AI

The Plastic Two Piece Clamp Type Collar, part number 2N108, is designed for use on standard round shafts, thin wall tubes, or over split hubs. It features a smooth bore that protects shafts from damage and offers superior holding power compared to set-screw type collars. This collar can be easily adjusted and completely disassembled, allowing for flexible placement on the shaft. Constructed from Nylon 6/6, it has a bore size of 1-1/2 inches, an outside diameter of 2.500 inches, and a width of 0.750 inches. The collar includes a recessed screw made of 18-8 stainless steel, which measures 1/4-20 x 5/8 inches. Weighing approximately 0.11 pounds, this product is RoHS2 and REACH compliant, making it suitable for various applications, including those requiring chemical resistance and frequent washdowns.

Suppliers

Company
Product
Description
Supplier Links
Plastic Two Piece Clamp Type Collars - 2N108 - Stafford Manufacturing Corp.
North Reading, MA, USA
Plastic Two Piece Clamp Type Collars
2N108
Plastic Two Piece Clamp Type Collars 2N108
Stafford’s Plastic Clamp-Type Shaft Collars are designed to match process applications requiring chemical resistance and frequent washdowns. Plastic Shaft Collars are offered in one and two-piece styles and are supplied with stainless steel clamping screws for use in FDA- and USDA-approved processing equipment and conveyors. Nylon and Delrin® materials are available from stock in bore sizes from 1/4" to 3". Features: Can be placed anywhere on shaft Smooth bore protects shafts from damage Superior holding power over set-screw type collars Offered in High Strength, Low Profile and Heavy Duty styles Stocked in a variety of materials

Stafford’s Plastic Clamp-Type Shaft Collars are designed to match process applications requiring chemical resistance and frequent washdowns.
Plastic Shaft Collars are offered in one and two-piece styles and are supplied with stainless steel clamping screws for use in FDA- and USDA-approved processing equipment and conveyors.
Nylon and Delrin® materials are available from stock in bore sizes from 1/4" to 3".

Features:

  • Can be placed anywhere on shaft
  • Smooth bore protects shafts from damage
  • Superior holding power over set-screw type collars
  • Offered in High Strength, Low Profile and Heavy Duty styles
  • Stocked in a variety of materials
Supplier's Site Datasheet

Technical Specifications

  Stafford Manufacturing Corp.
Product Category Shaft Collars
Product Number 2N108
Product Name Plastic Two Piece Clamp Type Collars
Collar Type Two piece Clamp Style
Collar Material Nylon
Units English
Unlock Full Specs
to access all available technical data

Similar Products

Shaft Collars -  - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Collar Type One Piece Clamp Style (Non-Threaded)
Collar Material Aluminum
Units Metric
View Details
Shaft Collars - 1223454 - RS Components, Ltd.
RS Components, Ltd.
Specs
Collar Material Stainless Steel; Stainless steel
Width 0.47 inch (12.0 mm)
Bore 0.591 inch (15.0 mm)
View Details
C2: Two-Piece Clamp Style Collar -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Collar Type Two piece Clamp Style
Collar Material Steel; Aluminum; Stainless Steel
Units English
View Details
Stop Collar - Split, 0.5
Specs
Collar Type Two piece Clamp Style
Bore 0.500 inch (12.7 mm)
View Details