Stafford Manufacturing Corp. Metric Steel Hinge Clamp-Type Collars 2LM015H

Description
Stafford Metric Shaft Collars are fully metric in all specifications, including the clamping screws. Available only from Stafford, the Hinge Collar features a triple-link hinge and captive screw in one unit, combining the flexibility of the two-piece collar with the simplicity of the one-piece. Stafford’s exclusive Hinge Shaft Collars are perfect where fast operation is required, such as hostile environments or situations where there are space and time constraints. Hinge Shaft Collars are functionally similar to two-piece collars, for use on standard round shafts, hard or soft, as well as on thin wall tube or over a split hub. They are easy to assemble, reposition, and take apart; eliminating fumbling, lost screws and wasted time. Hinge Shaft Collars provide the same axial holding power as conventional collars. They have a smooth bore that will not damage shafts. Features: Fully metric, including clamp screw Easy to handle – no loose screws Can be assembled anywhere on shaft Smooth bore protects shafts from damage Stocked in steel and stainless steel
Datasheet
Description
Stafford Metric Shaft Collars are fully metric in all specifications, including the clamping screws. Available only from Stafford, the Hinge Collar features a triple-link hinge and captive screw in one unit, combining the flexibility of the two-piece collar with the simplicity of the one-piece. Stafford’s exclusive Hinge Shaft Collars are perfect where fast operation is required, such as hostile environments or situations where there are space and time constraints. Hinge Shaft Collars are functionally similar to two-piece collars, for use on standard round shafts, hard or soft, as well as on thin wall tube or over a split hub. They are easy to assemble, reposition, and take apart; eliminating fumbling, lost screws and wasted time. Hinge Shaft Collars provide the same axial holding power as conventional collars. They have a smooth bore that will not damage shafts. Features: Fully metric, including clamp screw Easy to handle – no loose screws Can be assembled anywhere on shaft Smooth bore protects shafts from damage Stocked in steel and stainless steel
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metric Steel Hinge Clamp-Type Collars - 2LM015H - Stafford Manufacturing Corp.
North Reading, MA, USA
Metric Steel Hinge Clamp-Type Collars
2LM015H
Metric Steel Hinge Clamp-Type Collars 2LM015H
Stafford Metric Shaft Collars are fully metric in all specifications, including the clamping screws. Available only from Stafford, the Hinge Collar features a triple-link hinge and captive screw in one unit, combining the flexibility of the two-piece collar with the simplicity of the one-piece. Stafford’s exclusive Hinge Shaft Collars are perfect where fast operation is required, such as hostile environments or situations where there are space and time constraints. Hinge Shaft Collars are functionally similar to two-piece collars, for use on standard round shafts, hard or soft, as well as on thin wall tube or over a split hub. They are easy to assemble, reposition, and take apart; eliminating fumbling, lost screws and wasted time. Hinge Shaft Collars provide the same axial holding power as conventional collars. They have a smooth bore that will not damage shafts. Features: Fully metric, including clamp screw Easy to handle – no loose screws Can be assembled anywhere on shaft Smooth bore protects shafts from damage Stocked in steel and stainless steel

Stafford Metric Shaft Collars are fully metric in all specifications, including the clamping screws.
Available only from Stafford, the Hinge Collar features a triple-link hinge and captive screw in one unit, combining the flexibility of the two-piece collar with the simplicity of the one-piece.
Stafford’s exclusive Hinge Shaft Collars are perfect where fast operation is required, such as hostile environments or situations where there are space and time constraints. Hinge Shaft Collars are functionally similar to two-piece collars, for use on standard round shafts, hard or soft, as well as on thin wall tube or over a split hub.
They are easy to assemble, reposition, and take apart; eliminating fumbling, lost screws and wasted time. Hinge Shaft Collars provide the same axial holding power as conventional collars. They have a smooth bore that will not damage shafts.

Features:

  • Fully metric, including clamp screw
  • Easy to handle – no loose screws
  • Can be assembled anywhere on shaft
  • Smooth bore protects shafts from damage
  • Stocked in steel and stainless steel
Supplier's Site Datasheet

Technical Specifications

  Stafford Manufacturing Corp.
Product Category Shaft Collars
Product Number 2LM015H
Product Name Metric Steel Hinge Clamp-Type Collars
Collar Type Hinge Shaft
Collar Material Steel
Units Metric
Unlock Full Specs
to access all available technical data

Similar Products

Shaft Collars -  - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Collar Type One Piece Clamp Style (Non-Threaded)
Collar Material Aluminum
Units Metric
View Details
Shaft Collars - 2346962 - RS Components, Ltd.
RS Components, Ltd.
Specs
Collar Type Two piece Clamp Style
Features Opposing Screws
Collar Material Steel; Steel
View Details
Single Split Collar -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Collar Type One Piece Clamp Style (Non-Threaded)
Units Metric
Width 0.35 to 0.75 inch (9.0 to 19.0 mm)
View Details
8MM Bore, 22MM O.D., 11MM Wide, Brass/Black OX., Collar Style - S25FB9MPC0822 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Collar Material Brass With Black Oxide Finish
Units Metric
Width 0.43 inch (11.0 mm)
View Details