Stafford Manufacturing Corp. Two Piece Accu-Clamp™ Collars 2L200ACM

Description
Accu-Clamp™ Collars combine a non-marring clamp with a solid working face that is either fully machineable or hardened and ground. They can be completely disassembled and placed anywhere on a shaft. The machineable Accu-Clamp™ Collar can be used as is, or modified by drilling, tapping, threading, turning, knurling, etc. The hardened and ground Accu-Clamp™ Collar provides an ultra-precise bearing surface for applications that require extreme squareness and flatness. Features: Solid working face available machineable or hardened and ground Integral clamp provides high strength, non-marring hold Can be placed anywhere on shaft 1117 Steel for easy machineability
Datasheet
Description
Accu-Clamp™ Collars combine a non-marring clamp with a solid working face that is either fully machineable or hardened and ground. They can be completely disassembled and placed anywhere on a shaft. The machineable Accu-Clamp™ Collar can be used as is, or modified by drilling, tapping, threading, turning, knurling, etc. The hardened and ground Accu-Clamp™ Collar provides an ultra-precise bearing surface for applications that require extreme squareness and flatness. Features: Solid working face available machineable or hardened and ground Integral clamp provides high strength, non-marring hold Can be placed anywhere on shaft 1117 Steel for easy machineability
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Two Piece Accu-Clamp™ Collars - 2L200ACM - Stafford Manufacturing Corp.
North Reading, MA, USA
Two Piece Accu-Clamp™ Collars
2L200ACM
Two Piece Accu-Clamp™ Collars 2L200ACM
Accu-Clamp™ Collars combine a non-marring clamp with a solid working face that is either fully machineable or hardened and ground. They can be completely disassembled and placed anywhere on a shaft. The machineable Accu-Clamp™ Collar can be used as is, or modified by drilling, tapping, threading, turning, knurling, etc. The hardened and ground Accu-Clamp™ Collar provides an ultra-precise bearing surface for applications that require extreme squareness and flatness. Features: Solid working face available machineable or hardened and ground Integral clamp provides high strength, non-marring hold Can be placed anywhere on shaft 1117 Steel for easy machineability

Accu-Clamp™ Collars combine a non-marring clamp with a solid working face that is either fully machineable or hardened and ground. They can be completely disassembled and placed anywhere on a shaft. The machineable Accu-Clamp™ Collar can be used as is, or modified by drilling, tapping, threading, turning, knurling, etc. The hardened and ground Accu-Clamp™ Collar provides an ultra-precise bearing surface for applications that require extreme squareness and flatness.

Features:

  • Solid working face available machineable or hardened and ground
  • Integral clamp provides high strength, non-marring hold
  • Can be placed anywhere on shaft
  • 1117 Steel for easy machineability
Supplier's Site Datasheet

Technical Specifications

  Stafford Manufacturing Corp.
Product Category Shaft Collars
Product Number 2L200ACM
Product Name Two Piece Accu-Clamp™ Collars
Collar Type Two piece Clamp Style
Collar Material Steel
Units English
Unlock Full Specs
to access all available technical data

Similar Products

Stop Collar - Split, 1.0
Specs
Collar Type Two piece Clamp Style
Bore 1.000 inch (25.4 mm)
View Details
TC2: Two-Piece Split Style Threaded Collar -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Collar Type Two piece Clamp Style
Collar Material Steel; Stainless Steel
Units English
View Details
Single Split Collar -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Collar Type One Piece Clamp Style (Non-Threaded)
Units Metric
Width 0.35 to 0.75 inch (9.0 to 19.0 mm)
View Details
Locking Bushes - 7785026 - RS Components, Ltd.
RS Components, Ltd.
Specs
Collar Material Steel; Steel
Bore 0.945 inch (24.0 mm)
O.D. 1.77 inch (45.0 mm)
View Details