Stafford Manufacturing Corp. Two Piece Accu-Clamp™ Collars 2L010ACM

Description
Accu-Clamp™ Collars combine a non-marring clamp with a solid working face that is either fully machineable or hardened and ground. They can be completely disassembled and placed anywhere on a shaft. The machineable Accu-Clamp™ Collar can be used as is, or modified by drilling, tapping, threading, turning, knurling, etc. The hardened and ground Accu-Clamp™ Collar provides an ultra-precise bearing surface for applications that require extreme squareness and flatness. Features: Solid working face available machineable or hardened and ground Integral clamp provides high strength, non-marring hold Can be placed anywhere on shaft 1117 Steel for easy machineability
Datasheet
Description
Accu-Clamp™ Collars combine a non-marring clamp with a solid working face that is either fully machineable or hardened and ground. They can be completely disassembled and placed anywhere on a shaft. The machineable Accu-Clamp™ Collar can be used as is, or modified by drilling, tapping, threading, turning, knurling, etc. The hardened and ground Accu-Clamp™ Collar provides an ultra-precise bearing surface for applications that require extreme squareness and flatness. Features: Solid working face available machineable or hardened and ground Integral clamp provides high strength, non-marring hold Can be placed anywhere on shaft 1117 Steel for easy machineability
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Two Piece Accu-Clamp™ Collars - 2L010ACM - Stafford Manufacturing Corp.
North Reading, MA, USA
Two Piece Accu-Clamp™ Collars
2L010ACM
Two Piece Accu-Clamp™ Collars 2L010ACM
Accu-Clamp™ Collars combine a non-marring clamp with a solid working face that is either fully machineable or hardened and ground. They can be completely disassembled and placed anywhere on a shaft. The machineable Accu-Clamp™ Collar can be used as is, or modified by drilling, tapping, threading, turning, knurling, etc. The hardened and ground Accu-Clamp™ Collar provides an ultra-precise bearing surface for applications that require extreme squareness and flatness. Features: Solid working face available machineable or hardened and ground Integral clamp provides high strength, non-marring hold Can be placed anywhere on shaft 1117 Steel for easy machineability

Accu-Clamp™ Collars combine a non-marring clamp with a solid working face that is either fully machineable or hardened and ground. They can be completely disassembled and placed anywhere on a shaft. The machineable Accu-Clamp™ Collar can be used as is, or modified by drilling, tapping, threading, turning, knurling, etc. The hardened and ground Accu-Clamp™ Collar provides an ultra-precise bearing surface for applications that require extreme squareness and flatness.

Features:

  • Solid working face available machineable or hardened and ground
  • Integral clamp provides high strength, non-marring hold
  • Can be placed anywhere on shaft
  • 1117 Steel for easy machineability
Supplier's Site Datasheet

Technical Specifications

  Stafford Manufacturing Corp.
Product Category Shaft Collars
Product Number 2L010ACM
Product Name Two Piece Accu-Clamp™ Collars
Collar Type Two piece Clamp Style
Collar Material Steel
Units English
Unlock Full Specs
to access all available technical data

Similar Products

C1: One-Piece Clamp Style Collar -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Collar Type Hinge Shaft
Collar Material Steel; Aluminum; Stainless Steel
Units English
View Details
Shaft Collars - 1223451 - RS Components, Ltd.
RS Components, Ltd.
Specs
Collar Material Stainless Steel; Stainless steel
Width 0.39 inch (10.0 mm)
Bore 0.394 inch (10.0 mm)
View Details
5MM Bore, 16MM O.D., 9MM Wide, 303 Stainless Steel, Collar Style - S25FY9MPC0516 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Units Metric
Width 0.35 inch (9.0 mm)
Bore 0.197 inch (5.0 mm)
View Details
Shaft Collars -  - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Collar Type One Piece Clamp Style (Non-Threaded)
Collar Material Aluminum
Units Metric
View Details