Stafford Manufacturing Corp. 100:1 Phasse Adjuster Couplings 25PA100

Description
The 100:1 Phase Adjuster Coupling is a multi-function component with unique capabilities. As a coupling it makes it easy to adjust the phase relationship between two shafts. As a component mount, it makes it easy to adjust the phase relationship between shaft and a mounted component. Phase adjustment is accomplished when the drive system is stopped. Adjustments are made by hand in either direction by adjusting the knurled outer ring producing infinitely variable relative rotation of the hubs through a 100:1 reduction ratio. Features: Provide hand adjustable, precise, static phase adjustment Use as a rigid coupling or component mount Includes standard keyway Maintains shaft alignment
Datasheet
Description
The 100:1 Phase Adjuster Coupling is a multi-function component with unique capabilities. As a coupling it makes it easy to adjust the phase relationship between two shafts. As a component mount, it makes it easy to adjust the phase relationship between shaft and a mounted component. Phase adjustment is accomplished when the drive system is stopped. Adjustments are made by hand in either direction by adjusting the knurled outer ring producing infinitely variable relative rotation of the hubs through a 100:1 reduction ratio. Features: Provide hand adjustable, precise, static phase adjustment Use as a rigid coupling or component mount Includes standard keyway Maintains shaft alignment
Datasheet

Suppliers

Company
Product
Description
Supplier Links
100:1 Phasse Adjuster Couplings - 25PA100 - Stafford Manufacturing Corp.
North Reading, MA, USA
100:1 Phasse Adjuster Couplings
25PA100
100:1 Phasse Adjuster Couplings 25PA100
The 100:1 Phase Adjuster Coupling is a multi-function component with unique capabilities. As a coupling it makes it easy to adjust the phase relationship between two shafts. As a component mount, it makes it easy to adjust the phase relationship between shaft and a mounted component. Phase adjustment is accomplished when the drive system is stopped. Adjustments are made by hand in either direction by adjusting the knurled outer ring producing infinitely variable relative rotation of the hubs through a 100:1 reduction ratio. Features: Provide hand adjustable, precise, static phase adjustment Use as a rigid coupling or component mount Includes standard keyway Maintains shaft alignment

The 100:1 Phase Adjuster Coupling is a multi-function component with unique capabilities. As a coupling it makes it easy to adjust the phase relationship between two shafts. As a component mount, it makes it easy to adjust the phase relationship between shaft and a mounted component.
Phase adjustment is accomplished when the drive system is stopped. Adjustments are made by hand in either direction by adjusting the knurled outer ring producing infinitely variable relative rotation of the hubs through a 100:1 reduction ratio.

Features:

  • Provide hand adjustable, precise, static phase adjustment
  • Use as a rigid coupling or component mount
  • Includes standard keyway
  • Maintains shaft alignment
Supplier's Site Datasheet
100:1 Phase Adjuster Steel Coupling - 25PA100 - Stafford Manufacturing Corp.
North Reading, MA, USA
100:1 Phase Adjuster Steel Coupling
25PA100
100:1 Phase Adjuster Steel Coupling 25PA100
The 100:1 Phase Adjuster Coupling is a multi-function component with unique capabilities. As a coupling it makes it easy to adjust the phase relationship between two shafts. As a component mount, it makes it easy to adjust the phase relationship between shaft and a mounted component. Phase adjustment is accomplished when the drive system is stopped. Adjustments are made by hand in either direction by adjusting the knurled outer ring producing infinitely variable relative rotation of the hubs through a 100:1 reduction ratio. Features: Provide hand adjustable, precise, static phase adjustment Use as a rigid coupling or component mount Includes standard keyway Maintains shaft alignment

The 100:1 Phase Adjuster Coupling is a multi-function component with unique capabilities. As a coupling it makes it easy to adjust the phase relationship between two shafts. As a component mount, it makes it easy to adjust the phase relationship between shaft and a mounted component.
Phase adjustment is accomplished when the drive system is stopped. Adjustments are made by hand in either direction by adjusting the knurled outer ring producing infinitely variable relative rotation of the hubs through a 100:1 reduction ratio.

Features:

  • Provide hand adjustable, precise, static phase adjustment
  • Use as a rigid coupling or component mount
  • Includes standard keyway
  • Maintains shaft alignment
Supplier's Site Datasheet

Technical Specifications

  Stafford Manufacturing Corp. Stafford Manufacturing Corp.
Product Category Rigid Couplings Rigid Couplings
Product Number 25PA100 25PA100
Product Name 100:1 Phasse Adjuster Couplings 100:1 Phase Adjuster Steel Coupling
Design One Piece Set Screw Design Two Piece Clamping Style
Material Carbon / Alloy Steel Carbon / Alloy Steel
Units English Design Arrangement English Design Arrangement
Bore 1 1 inch (25.4 mm) 1 inch (25.4 mm)
Bore 2 1 inch (25.4 mm) 1 inch (25.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Setscrew Rigid Coupling -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
View Details
Three-Piece Junior Coupling, 16mm Bore, 48mm Outside Diameter, 54mm Overall Length. Material- Nylon. - S5911YMJRM1916 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Design 3-Piece Shrink Disc Clamping Style
Units Metric Design Arrangement
Bore 1 0.6299 inch (16 mm)
View Details
1/4
Keystone Electronics Corp.
Specs
Design One Piece Clamping Style
Material Brass
O.D. 0.5000 inch (12.7 mm)
View Details