Stafford Manufacturing Corp. Pipe Adapter Bushings 21P113

Description
Pipe Adapter Bushings allow standard shaft collars to fit over standard schedule 40 pipe, allowing for mounting to a surface or component. Made of Nylon, they also permit expansion and dampen vibration. Features: Fit inside standard shaft collars to match Schedule 40 Pipe OD Permit expansion and vibration Available with single or double flange Can be placed anywhere on pipe or tube
Datasheet
Description
Pipe Adapter Bushings allow standard shaft collars to fit over standard schedule 40 pipe, allowing for mounting to a surface or component. Made of Nylon, they also permit expansion and dampen vibration. Features: Fit inside standard shaft collars to match Schedule 40 Pipe OD Permit expansion and vibration Available with single or double flange Can be placed anywhere on pipe or tube
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pipe Adapter Bushings - 21P113 - Stafford Manufacturing Corp.
North Reading, MA, USA
Pipe Adapter Bushings
21P113
Pipe Adapter Bushings 21P113
Pipe Adapter Bushings allow standard shaft collars to fit over standard schedule 40 pipe, allowing for mounting to a surface or component. Made of Nylon, they also permit expansion and dampen vibration. Features: Fit inside standard shaft collars to match Schedule 40 Pipe OD Permit expansion and vibration Available with single or double flange Can be placed anywhere on pipe or tube

Pipe Adapter Bushings allow standard shaft collars to fit over standard schedule 40 pipe, allowing for mounting to a surface or component. Made of Nylon, they also permit expansion and dampen vibration.

Features:

  • Fit inside standard shaft collars to match Schedule 40 Pipe OD
  • Permit expansion and vibration
  • Available with single or double flange
  • Can be placed anywhere on pipe or tube
Supplier's Site Datasheet

Technical Specifications

  Stafford Manufacturing Corp.
Product Category Shaft Collars
Product Number 21P113
Product Name Pipe Adapter Bushings
Collar Type One Piece Set Screw; One Piece Clamp Style (Non-Threaded) (optional feature); Hinge Shaft; Two piece Clamp Style (optional feature)
Collar Material Nylon
Units English
Unlock Full Specs
to access all available technical data

Similar Products

Shaft Collars -  - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Collar Type One Piece Clamp Style (Non-Threaded)
Collar Material Aluminum
Units Metric
View Details
Locking Bushes - 7784963 - RS Components, Ltd.
RS Components, Ltd.
Specs
Collar Material Steel; Steel
Bore 0.591 inch (15.0 mm)
O.D. 1.00 inch (25.5 mm)
View Details
MC1: One-Piece Clamp Style Collar -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Collar Type Hinge Shaft
Collar Material Steel; Aluminum; Stainless Steel
Units Metric
View Details
Stop Collar - Split, 0.5
Specs
Collar Type Two piece Clamp Style
Bore 0.500 inch (12.7 mm)
View Details