Stafford Manufacturing Corp. Pipe Adapter Bushings 20P014

Description
Pipe Adapter Bushings allow standard shaft collars to fit over standard schedule 40 pipe, allowing for mounting to a surface or component. Made of Nylon, they also permit expansion and dampen vibration. Features: Fit inside standard shaft collars to match Schedule 40 Pipe OD Permit expansion and vibration Available with single or double flange Can be placed anywhere on pipe or tube
Datasheet
Description
Pipe Adapter Bushings allow standard shaft collars to fit over standard schedule 40 pipe, allowing for mounting to a surface or component. Made of Nylon, they also permit expansion and dampen vibration. Features: Fit inside standard shaft collars to match Schedule 40 Pipe OD Permit expansion and vibration Available with single or double flange Can be placed anywhere on pipe or tube
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pipe Adapter Bushings - 20P014 - Stafford Manufacturing Corp.
North Reading, MA, USA
Pipe Adapter Bushings
20P014
Pipe Adapter Bushings 20P014
Pipe Adapter Bushings allow standard shaft collars to fit over standard schedule 40 pipe, allowing for mounting to a surface or component. Made of Nylon, they also permit expansion and dampen vibration. Features: Fit inside standard shaft collars to match Schedule 40 Pipe OD Permit expansion and vibration Available with single or double flange Can be placed anywhere on pipe or tube

Pipe Adapter Bushings allow standard shaft collars to fit over standard schedule 40 pipe, allowing for mounting to a surface or component. Made of Nylon, they also permit expansion and dampen vibration.

Features:

  • Fit inside standard shaft collars to match Schedule 40 Pipe OD
  • Permit expansion and vibration
  • Available with single or double flange
  • Can be placed anywhere on pipe or tube
Supplier's Site Datasheet

Technical Specifications

  Stafford Manufacturing Corp.
Product Category Shaft Collars
Product Number 20P014
Product Name Pipe Adapter Bushings
Collar Type One Piece Set Screw; One Piece Clamp Style (Non-Threaded) (optional feature); Hinge Shaft; Two piece Clamp Style (optional feature)
Collar Material Nylon
Units English
Unlock Full Specs
to access all available technical data

Similar Products

0.1873
Specs
Collar Material Stainless Steel; Stainless Steel
Units English
Width 0.22 inch (5.6 mm)
View Details
C2H: Heavy Duty Two-Piece Clamp Style Collar -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Collar Type Hinge Shaft
Collar Material Steel
Units English
View Details
Shaft Collars - 1223458 - RS Components, Ltd.
RS Components, Ltd.
Specs
Collar Material Stainless Steel; Stainless steel
Width 0.55 inch (14.0 mm)
Bore 0.866 inch (22.0 mm)
View Details
Steel Shaft Collars - 40103 - Jergens, Inc.
Specs
Collar Type One Piece Set Screw
Collar Material Steel
View Details