Stafford Manufacturing Corp. One Piece Stainless Steel Clamp Type Collars 1S113

Description
1-Piece Clamp-Type Shaft Collars are for use on standard round shafts, hard or soft, as well as on thin wall tube or over a split hub. Precision machined, non-marring, easy to adjust, with high clamping power, they are stocked in the following materials: Steel, Stainless Steel, Aluminum, Nylon , Delrin Features: Smooth bore protects shafts from damage Superior holding power over set-screw type collars Offered in High Strength, Low Profile and Heavy Duty styles Stocked in a variety of materials
Datasheet
Description
1-Piece Clamp-Type Shaft Collars are for use on standard round shafts, hard or soft, as well as on thin wall tube or over a split hub. Precision machined, non-marring, easy to adjust, with high clamping power, they are stocked in the following materials: Steel, Stainless Steel, Aluminum, Nylon , Delrin Features: Smooth bore protects shafts from damage Superior holding power over set-screw type collars Offered in High Strength, Low Profile and Heavy Duty styles Stocked in a variety of materials
Datasheet

Suppliers

Company
Product
Description
Supplier Links
One Piece Stainless Steel Clamp Type Collars - 1S113 - Stafford Manufacturing Corp.
North Reading, MA, USA
One Piece Stainless Steel Clamp Type Collars
1S113
One Piece Stainless Steel Clamp Type Collars 1S113
1-Piece Clamp-Type Shaft Collars are for use on standard round shafts, hard or soft, as well as on thin wall tube or over a split hub. Precision machined, non-marring, easy to adjust, with high clamping power, they are stocked in the following materials: Steel, Stainless Steel, Aluminum, Nylon , Delrin Features: Smooth bore protects shafts from damage Superior holding power over set-screw type collars Offered in High Strength, Low Profile and Heavy Duty styles Stocked in a variety of materials

1-Piece Clamp-Type Shaft Collars are for use on standard round shafts, hard or soft, as well as on thin wall tube or over a split hub. Precision machined, non-marring, easy to adjust, with high clamping power, they are stocked in the following materials: Steel, Stainless Steel, Aluminum, Nylon , Delrin

Features:

  • Smooth bore protects shafts from damage
  • Superior holding power over set-screw type collars
  • Offered in High Strength, Low Profile and Heavy Duty styles
  • Stocked in a variety of materials
Supplier's Site Datasheet

Technical Specifications

  Stafford Manufacturing Corp.
Product Category Shaft Collars
Product Number 1S113
Product Name One Piece Stainless Steel Clamp Type Collars
Collar Type One Piece Clamp Style (Non-Threaded)
Collar Material Stainless Steel
Axial Load 3000 lbs (1361 kg)
Units English
Unlock Full Specs
to access all available technical data

Similar Products

Steel Shaft Collars - 40104 - Jergens, Inc.
Specs
Collar Type One Piece Set Screw
Collar Material Steel
View Details
Single Split Collar -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Collar Type One Piece Clamp Style (Non-Threaded)
Units Metric
Width 0.35 to 0.75 inch (9.0 to 19.0 mm)
View Details
Shaft Collars -  - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Collar Type One Piece Clamp Style (Non-Threaded)
Collar Material Aluminum
Units Metric
View Details
0.625
Specs
Collar Material Stainless Steel; Stainless Steel
Units English
Width 0.50 inch (12.7 mm)
View Details