1-Piece Clamp-Type Shaft Collars are for use on standard round shafts, hard or soft, as well as on thin wall tube or over a split hub. Precision machined, non-marring, easy to adjust, with high clamping power, they are stocked in the following materials: Steel, Stainless Steel, Aluminum, Nylon , Delrin
Features:
| Stafford Manufacturing Corp. | |
|---|---|
| Product Category | Shaft Collars |
| Product Number | 1S101 |
| Product Name | One Piece Stainless Steel Clamp Type Collars |
| Collar Type | One Piece Clamp Style (Non-Threaded) |
| Collar Material | Stainless Steel |
| Axial Load | 1500 lbs (680 kg) |
| Units | English |