Stafford Manufacturing Corp. Plastic One Piece Clamp-Type Collars 1R104

Description
Stafford’s Plastic Clamp-Type Shaft Collars are designed to match process applications requiring chemical resistance and frequent washdowns. Plastic Shaft Collars are offered in one and two-piece styles and are supplied with stainless steel clamping screws for use in FDA- and USDA-approved processing equipment and conveyors. Nylon and Delrin® materials are available from stock in bore sizes from 1/4" to 3". Features: For use in FDA- and USDA-approved processing equipment and conveyors. Machined from Nylon or Delrin®. Useful for applications in food and pharmaceutical processing.
Datasheet
Description
Stafford’s Plastic Clamp-Type Shaft Collars are designed to match process applications requiring chemical resistance and frequent washdowns. Plastic Shaft Collars are offered in one and two-piece styles and are supplied with stainless steel clamping screws for use in FDA- and USDA-approved processing equipment and conveyors. Nylon and Delrin® materials are available from stock in bore sizes from 1/4" to 3". Features: For use in FDA- and USDA-approved processing equipment and conveyors. Machined from Nylon or Delrin®. Useful for applications in food and pharmaceutical processing.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plastic One Piece Clamp-Type Collars - 1R104 - Stafford Manufacturing Corp.
North Reading, MA, USA
Plastic One Piece Clamp-Type Collars
1R104
Plastic One Piece Clamp-Type Collars 1R104
Stafford’s Plastic Clamp-Type Shaft Collars are designed to match process applications requiring chemical resistance and frequent washdowns. Plastic Shaft Collars are offered in one and two-piece styles and are supplied with stainless steel clamping screws for use in FDA- and USDA-approved processing equipment and conveyors. Nylon and Delrin® materials are available from stock in bore sizes from 1/4" to 3". Features: For use in FDA- and USDA-approved processing equipment and conveyors. Machined from Nylon or Delrin®. Useful for applications in food and pharmaceutical processing.

Stafford’s Plastic Clamp-Type Shaft Collars are designed to match process applications requiring chemical resistance and frequent washdowns.
Plastic Shaft Collars are offered in one and two-piece styles and are supplied with stainless steel clamping screws for use in FDA- and USDA-approved processing equipment and conveyors.
Nylon and Delrin® materials are available from stock in bore sizes from 1/4" to 3".

Features:

  • For use in FDA- and USDA-approved processing equipment and conveyors.
  • Machined from Nylon or Delrin®.
  • Useful for applications in food and pharmaceutical processing.
Supplier's Site Datasheet

Technical Specifications

  Stafford Manufacturing Corp.
Product Category Shaft Collars
Product Number 1R104
Product Name Plastic One Piece Clamp-Type Collars
Collar Type One Piece Clamp Style (Non-Threaded)
Collar Material Delrin
Units English
Unlock Full Specs
to access all available technical data

Similar Products

Shaft Collars -  - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Collar Type One Piece Clamp Style (Non-Threaded)
Collar Material Aluminum
Units Metric
View Details
Steel Shaft Collars - 40102 - Jergens, Inc.
Specs
Collar Type One Piece Set Screw
Collar Material Steel
View Details
C:Set Screw Style Collar -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Collar Material Steel; Aluminum; Stainless Steel
Units English
Width 0.25 to 1.25 inch (6.3 to 31.7 mm)
View Details
Stop Collar - Split, 0.5
Specs
Collar Type Two piece Clamp Style
Bore 0.500 inch (12.7 mm)
View Details