Stafford’s Plastic Clamp-Type Shaft Collars are designed to match process applications requiring chemical resistance and frequent washdowns.
Plastic Shaft Collars are offered in one and two-piece styles and are supplied with stainless steel clamping screws for use in FDA- and USDA-approved processing equipment and conveyors.
Nylon and Delrin® materials are available from stock in bore sizes from 1/4" to 3".
Features:
Stafford Manufacturing Corp. | |
---|---|
Product Category | Shaft Collars |
Product Number | 1R006 |
Product Name | Plastic One Piece Clamp-Type Collars |
Collar Type | One Piece Clamp Style (Non-Threaded) |
Collar Material | Delrin |
Units | English |