Stafford Manufacturing Corp. Plastic One Piece Clamp-Type Collars 1N200

Description
Stafford’s Plastic Clamp-Type Shaft Collars are designed to match process applications requiring chemical resistance and frequent washdowns. Plastic Shaft Collars are offered in one and two-piece styles and are supplied with stainless steel clamping screws for use in FDA- and USDA-approved processing equipment and conveyors. Nylon and Delrin® materials are available from stock in bore sizes from 1/4" to 3". Features: For use in FDA- and USDA-approved processing equipment and conveyors. Machined from Nylon or Delrin®. Useful for applications in food and pharmaceutical processing.
Datasheet
Description
Stafford’s Plastic Clamp-Type Shaft Collars are designed to match process applications requiring chemical resistance and frequent washdowns. Plastic Shaft Collars are offered in one and two-piece styles and are supplied with stainless steel clamping screws for use in FDA- and USDA-approved processing equipment and conveyors. Nylon and Delrin® materials are available from stock in bore sizes from 1/4" to 3". Features: For use in FDA- and USDA-approved processing equipment and conveyors. Machined from Nylon or Delrin®. Useful for applications in food and pharmaceutical processing.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plastic One Piece Clamp-Type Collars - 1N200 - Stafford Manufacturing Corp.
North Reading, MA, USA
Plastic One Piece Clamp-Type Collars
1N200
Plastic One Piece Clamp-Type Collars 1N200
Stafford’s Plastic Clamp-Type Shaft Collars are designed to match process applications requiring chemical resistance and frequent washdowns. Plastic Shaft Collars are offered in one and two-piece styles and are supplied with stainless steel clamping screws for use in FDA- and USDA-approved processing equipment and conveyors. Nylon and Delrin® materials are available from stock in bore sizes from 1/4" to 3". Features: For use in FDA- and USDA-approved processing equipment and conveyors. Machined from Nylon or Delrin®. Useful for applications in food and pharmaceutical processing.

Stafford’s Plastic Clamp-Type Shaft Collars are designed to match process applications requiring chemical resistance and frequent washdowns.
Plastic Shaft Collars are offered in one and two-piece styles and are supplied with stainless steel clamping screws for use in FDA- and USDA-approved processing equipment and conveyors.
Nylon and Delrin® materials are available from stock in bore sizes from 1/4" to 3".

Features:

  • For use in FDA- and USDA-approved processing equipment and conveyors.
  • Machined from Nylon or Delrin®.
  • Useful for applications in food and pharmaceutical processing.
Supplier's Site Datasheet

Technical Specifications

  Stafford Manufacturing Corp.
Product Category Shaft Collars
Product Number 1N200
Product Name Plastic One Piece Clamp-Type Collars
Collar Type One Piece Clamp Style (Non-Threaded)
Collar Material Nylon
Units English
Unlock Full Specs
to access all available technical data

Similar Products

0.376
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Collar Type One Piece Clamp Style (Non-Threaded)
Collar Material Steel; Carbon Steel
Units English
View Details
Stop Collar - Split, 3.50 Od Tube - 910-9901-0350 - Petersen Products Co.
Specs
Collar Type Two piece Clamp Style
Collar Material Steel
Width 0.88 inch (22.2 mm)
View Details
Shaft Collars -  - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Collar Type One Piece Clamp Style (Non-Threaded)
Collar Material Aluminum
Units Metric
View Details
Locking Bushes - 7785010 - RS Components, Ltd.
RS Components, Ltd.
Specs
Collar Material Steel; Steel
Bore 0.748 inch (19.0 mm)
O.D. 1.50 inch (38.0 mm)
View Details