Accu-Flange™ Collar is a machineable flange collar that can be configured by the user to perform a wide range of applications such as a pulley, cam, or component mounting device. Featuring an integral clamp incorporating a double-split design and relief groove, this clamping flange collar retains its perpendicularity, will not mar expensive shafts, and is easy to adjust. A standard keyway is incorporated into the design.
Features:
Stafford Manufacturing Corp. | |
---|---|
Product Category | Shaft Collars |
Product Number | 1L108AFCK |
Product Name | Accu-Flange Collar |
Collar Type | Two piece Clamp Style |
Collar Material | Steel |
Units | English |