Stafford Manufacturing Corp. Accu-Mount™Collars 1-Piece Clamp Type 1L106AMK

Datasheet

Suppliers

Company
Product
Description
Supplier Links
Accu-Mount™Collars 1-Piece Clamp Type - 1L106AMK - Stafford Manufacturing Corp.
North Reading, MA, USA
Accu-Mount™Collars 1-Piece Clamp Type
1L106AMK
Accu-Mount™Collars 1-Piece Clamp Type 1L106AMK
The Accu-Mountâ„¢ Collar features one solid, square and flat side, with four component mounting holes, along with a centering hub, and a second side that securely clamps to a shaft. Providing a square and rigid method for mounting sprockets, gears, pulleys, lever arms, and related components, they prevent slippage or wobble and can be easily repositioned on the shaft. Features: Provides a square and rigid method for mounting components Square and flat side has four mounting holes and centering hub Integral clamp side provides high strength, non-marring hold Includes standard keyway 1117 Steel for easy machineability

The Accu-Mount™ Collar features one solid, square and flat side, with four component mounting holes, along with a centering hub, and a second side that securely clamps to a shaft. Providing a square and rigid method for mounting sprockets, gears, pulleys, lever arms, and related components, they prevent slippage or wobble and can be easily repositioned on the shaft.

Features:

  • Provides a square and rigid method for mounting components
  • Square and flat side has four mounting holes and centering hub
  • Integral clamp side provides high strength, non-marring hold
  • Includes standard keyway
  • 1117 Steel for easy machineability
Supplier's Site Datasheet

Technical Specifications

  Stafford Manufacturing Corp.
Product Category Shaft Collars
Product Number 1L106AMK
Product Name Accu-Mount™Collars 1-Piece Clamp Type
Collar Type One Piece Clamp Style (Non-Threaded)
Collar Material Steel
Units English
Unlock Full Specs
to access all available technical data

Similar Products

Fairloc® Shaft Collars (inch) - S25FY9-PC12015 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Collar Material Stainless Steel
Units English
Width 0.28 inch (7.0 mm)
View Details
Shaft Collars -  - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Collar Type One Piece Clamp Style (Non-Threaded)
Collar Material Aluminum
Units Metric
View Details
Steel Shaft Collars - 40108 - Jergens, Inc.
Specs
Collar Type One Piece Set Screw
Collar Material Steel
View Details
Double Split Collar -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Collar Type Two piece Clamp Style
Collar Material Steel; Aluminum; Stainless Steel
Units English
View Details