Accu-Clamp™ Collars combine a non-marring clamp with a solid working face that is either fully machineable or hardened and ground. The machineable Accu-Clamp™ Collar can be used as is, or modified by drilling, tapping, threading, turning, knurling, etc. The hardened and ground Accu-Clamp™ Collar provides an ultra-precise bearing surface for applications that require extreme squareness and flatness.
Features:
Stafford Manufacturing Corp. | |
---|---|
Product Category | Shaft Collars |
Product Number | 1L100ACG |
Product Name | One Piece Steel Accu-Clamp Collars |
Collar Type | One Piece Clamp Style (Non-Threaded) |
Collar Material | Steel |
Units | English |