Stafford Manufacturing Corp. One Piece Steel Accu-Clamp™ Collars 1L012ACG

Description
Accu-Clamp™ Collars combine a non-marring clamp with a solid working face that is either fully machineable or hardened and ground. The machineable Accu-Clamp™ Collar can be used as is, or modified by drilling, tapping, threading, turning, knurling, etc. The hardened and ground Accu-Clamp™ Collar provides an ultra-precise bearing surface for applications that require extreme squareness and flatness. Features: Solid working face available machineable or hardened and ground Integral clamp provides high strength, non-marring hold 1117 Steel for easy machineability
Datasheet
Description
Accu-Clamp™ Collars combine a non-marring clamp with a solid working face that is either fully machineable or hardened and ground. The machineable Accu-Clamp™ Collar can be used as is, or modified by drilling, tapping, threading, turning, knurling, etc. The hardened and ground Accu-Clamp™ Collar provides an ultra-precise bearing surface for applications that require extreme squareness and flatness. Features: Solid working face available machineable or hardened and ground Integral clamp provides high strength, non-marring hold 1117 Steel for easy machineability
Datasheet

Suppliers

Company
Product
Description
Supplier Links
One Piece Steel Accu-Clamp™ Collars - 1L012ACG - Stafford Manufacturing Corp.
North Reading, MA, USA
One Piece Steel Accu-Clamp™ Collars
1L012ACG
One Piece Steel Accu-Clamp™ Collars 1L012ACG
Accu-Clamp™ Collars combine a non-marring clamp with a solid working face that is either fully machineable or hardened and ground. The machineable Accu-Clamp™ Collar can be used as is, or modified by drilling, tapping, threading, turning, knurling, etc. The hardened and ground Accu-Clamp™ Collar provides an ultra-precise bearing surface for applications that require extreme squareness and flatness. Features: Solid working face available machineable or hardened and ground Integral clamp provides high strength, non-marring hold 1117 Steel for easy machineability

Accu-Clamp™ Collars combine a non-marring clamp with a solid working face that is either fully machineable or hardened and ground. The machineable Accu-Clamp™ Collar can be used as is, or modified by drilling, tapping, threading, turning, knurling, etc. The hardened and ground Accu-Clamp™ Collar provides an ultra-precise bearing surface for applications that require extreme squareness and flatness.

Features:

  • Solid working face available machineable or hardened and ground
  • Integral clamp provides high strength, non-marring hold
  • 1117 Steel for easy machineability
Supplier's Site Datasheet

Technical Specifications

  Stafford Manufacturing Corp.
Product Category Shaft Collars
Product Number 1L012ACG
Product Name One Piece Steel Accu-Clamp™ Collars
Collar Type One Piece Clamp Style (Non-Threaded)
Collar Material Steel
Units English
Unlock Full Specs
to access all available technical data

Similar Products

Shaft Collars -  - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Collar Type One Piece Clamp Style (Non-Threaded)
Collar Material Aluminum
Units Metric
View Details
Locking Bushes - 7542602 - RS Components, Ltd.
RS Components, Ltd.
Specs
Collar Material Carbon steel
Bore 1.575 inch (40.0 mm)
O.D. 2.64 inch (67.0 mm)
View Details
Single Split Collar -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Collar Type One Piece Clamp Style (Non-Threaded)
Units Metric
Width 0.35 to 0.75 inch (9.0 to 19.0 mm)
View Details
10.00(+0.013/-0.000)mm Bore, 19mm Outside Diameter, 10mm Width, Integral Collar & Shim, manufactured from 303 Stainless Steel - S25CY9MPC1019 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Units Metric
Width 0.39 inch (10.0 mm)
Bore 0.394 inch (10.0 mm)
View Details