1-Piece Clamp-Type Shaft Collars are for use on standard round shafts, hard or soft, as well as on thin wall tube or over a split hub. Precision machined, non-marring, easy to adjust, with high clamping power, they are stocked in the following materials: Steel, Stainless Steel, Aluminum, Nylon , Delrin
Features:
Stafford Manufacturing Corp. | |
---|---|
Product Category | Shaft Collars |
Product Number | 1L005 |
Product Name | One Piece Steel Clamp Type Collars |
Collar Type | One Piece Clamp Style (Non-Threaded) |
Collar Material | Steel |
Axial Load | 200 lbs (90.7 kg) |
Units | English |