Stafford Manufacturing Corp. One Piece Aluminum Clamp Type Collars 1A110

Description
1-Piece Clamp-Type Shaft Collars are for use on standard round shafts, hard or soft, as well as on thin wall tube or over a split hub. Precision machined, non-marring, easy to adjust, with high clamping power, they are stocked in the following materials: Steel, Stainless Steel, Aluminum, Nylon , Delrin Features: Smooth bore protects shafts from damage Superior holding power over set-screw type collars Offered in High Strength, Low Profile and Heavy Duty styles Stocked in a variety of materials
Datasheet
Description
1-Piece Clamp-Type Shaft Collars are for use on standard round shafts, hard or soft, as well as on thin wall tube or over a split hub. Precision machined, non-marring, easy to adjust, with high clamping power, they are stocked in the following materials: Steel, Stainless Steel, Aluminum, Nylon , Delrin Features: Smooth bore protects shafts from damage Superior holding power over set-screw type collars Offered in High Strength, Low Profile and Heavy Duty styles Stocked in a variety of materials
Datasheet

Suppliers

Company
Product
Description
Supplier Links
One Piece Aluminum Clamp Type Collars - 1A110 - Stafford Manufacturing Corp.
North Reading, MA, USA
One Piece Aluminum Clamp Type Collars
1A110
One Piece Aluminum Clamp Type Collars 1A110
1-Piece Clamp-Type Shaft Collars are for use on standard round shafts, hard or soft, as well as on thin wall tube or over a split hub. Precision machined, non-marring, easy to adjust, with high clamping power, they are stocked in the following materials: Steel, Stainless Steel, Aluminum, Nylon , Delrin Features: Smooth bore protects shafts from damage Superior holding power over set-screw type collars Offered in High Strength, Low Profile and Heavy Duty styles Stocked in a variety of materials

1-Piece Clamp-Type Shaft Collars are for use on standard round shafts, hard or soft, as well as on thin wall tube or over a split hub. Precision machined, non-marring, easy to adjust, with high clamping power, they are stocked in the following materials: Steel, Stainless Steel, Aluminum, Nylon , Delrin

Features:

  • Smooth bore protects shafts from damage
  • Superior holding power over set-screw type collars
  • Offered in High Strength, Low Profile and Heavy Duty styles
  • Stocked in a variety of materials
Supplier's Site Datasheet

Technical Specifications

  Stafford Manufacturing Corp.
Product Category Shaft Collars
Product Number 1A110
Product Name One Piece Aluminum Clamp Type Collars
Collar Type One Piece Clamp Style (Non-Threaded)
Collar Material Aluminum
Axial Load 3000 lbs (1361 kg)
Units English
Unlock Full Specs
to access all available technical data

Similar Products

Shaft Collars -  - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Collar Type One Piece Clamp Style (Non-Threaded)
Collar Material Aluminum
Units Metric
View Details
Shaft Collars - 8236935 - RS Components, Ltd.
RS Components, Ltd.
Specs
Collar Material Steel; Steel
Width 0.24 inch (6.0 mm)
Bore 0.197 inch (5.0 mm)
View Details
Double Split Collar -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Collar Type Two piece Clamp Style
Collar Material Steel; Aluminum; Stainless Steel
Units English
View Details
.1875
Specs
Units English
Width 0.28 inch (7.0 mm)
Bore 0.188 inch (4.8 mm)
View Details