Stafford Manufacturing Corp. One Piece Aluminum Clamp Type Collars 1A106

Description
1-Piece Clamp-Type Shaft Collars are for use on standard round shafts, hard or soft, as well as on thin wall tube or over a split hub. Precision machined, non-marring, easy to adjust, with high clamping power, they are stocked in the following materials: Steel, Stainless Steel, Aluminum, Nylon , Delrin Features: Smooth bore protects shafts from damage Superior holding power over set-screw type collars Offered in High Strength, Low Profile and Heavy Duty styles Stocked in a variety of materials
Datasheet
Description
1-Piece Clamp-Type Shaft Collars are for use on standard round shafts, hard or soft, as well as on thin wall tube or over a split hub. Precision machined, non-marring, easy to adjust, with high clamping power, they are stocked in the following materials: Steel, Stainless Steel, Aluminum, Nylon , Delrin Features: Smooth bore protects shafts from damage Superior holding power over set-screw type collars Offered in High Strength, Low Profile and Heavy Duty styles Stocked in a variety of materials
Datasheet

Suppliers

Company
Product
Description
Supplier Links
One Piece Aluminum Clamp Type Collars - 1A106 - Stafford Manufacturing Corp.
North Reading, MA, USA
One Piece Aluminum Clamp Type Collars
1A106
One Piece Aluminum Clamp Type Collars 1A106
1-Piece Clamp-Type Shaft Collars are for use on standard round shafts, hard or soft, as well as on thin wall tube or over a split hub. Precision machined, non-marring, easy to adjust, with high clamping power, they are stocked in the following materials: Steel, Stainless Steel, Aluminum, Nylon , Delrin Features: Smooth bore protects shafts from damage Superior holding power over set-screw type collars Offered in High Strength, Low Profile and Heavy Duty styles Stocked in a variety of materials

1-Piece Clamp-Type Shaft Collars are for use on standard round shafts, hard or soft, as well as on thin wall tube or over a split hub. Precision machined, non-marring, easy to adjust, with high clamping power, they are stocked in the following materials: Steel, Stainless Steel, Aluminum, Nylon , Delrin

Features:

  • Smooth bore protects shafts from damage
  • Superior holding power over set-screw type collars
  • Offered in High Strength, Low Profile and Heavy Duty styles
  • Stocked in a variety of materials
Supplier's Site Datasheet

Technical Specifications

  Stafford Manufacturing Corp.
Product Category Shaft Collars
Product Number 1A106
Product Name One Piece Aluminum Clamp Type Collars
Collar Type One Piece Clamp Style (Non-Threaded)
Collar Material Aluminum
Axial Load 1500 lbs (680 kg)
Units English
Unlock Full Specs
to access all available technical data

Similar Products

MC: Set Screw Style Collar -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Collar Material Steel; Stainless Steel
Units Metric
Width 0.20 to 0.71 inch (5.0 to 18.0 mm)
View Details
Shaft Collars - 145640 - RS Components, Ltd.
RS Components, Ltd.
Specs
Collar Type Two piece Clamp Style
Features Opposing Screws
Collar Material Stainless Steel; 304 Stainless Steel
View Details
35mm shaft Dia. Fastlock Collar, Fast On, Fast Off, with no tool needed for installation - S25FLYM1380 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Collar Material Stainless Steel; 303 Stainless Steel
View Details
Shaft Collars -  - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Collar Type One Piece Clamp Style (Non-Threaded)
Collar Material Aluminum
Units Metric
View Details