Stafford Manufacturing Corp. Accu-Flange™ Collar 1A104AFCK

Description
Accu-Flange™ Collar is a machineable flange collar that can be configured by the user to perform a wide range of applications such as a pulley, cam, or component mounting device. Featuring an integral clamp incorporating a double-split design and relief groove, this clamping flange collar retains its perpendicularity, will not mar expensive shafts, and is easy to adjust. A standard keyway is incorporated into the design. Features: Machineable to user specifications Applications include pulleys, cams and for mounting components Integral clamp provides high strength, non-marring hold Includes standard keyway
Datasheet
Description
Accu-Flange™ Collar is a machineable flange collar that can be configured by the user to perform a wide range of applications such as a pulley, cam, or component mounting device. Featuring an integral clamp incorporating a double-split design and relief groove, this clamping flange collar retains its perpendicularity, will not mar expensive shafts, and is easy to adjust. A standard keyway is incorporated into the design. Features: Machineable to user specifications Applications include pulleys, cams and for mounting components Integral clamp provides high strength, non-marring hold Includes standard keyway
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Accu-Flange™ Collar - 1A104AFCK - Stafford Manufacturing Corp.
North Reading, MA, USA
Accu-Flange™ Collar
1A104AFCK
Accu-Flange™ Collar 1A104AFCK
Accu-Flange™ Collar is a machineable flange collar that can be configured by the user to perform a wide range of applications such as a pulley, cam, or component mounting device. Featuring an integral clamp incorporating a double-split design and relief groove, this clamping flange collar retains its perpendicularity, will not mar expensive shafts, and is easy to adjust. A standard keyway is incorporated into the design. Features: Machineable to user specifications Applications include pulleys, cams and for mounting components Integral clamp provides high strength, non-marring hold Includes standard keyway

Accu-Flange™ Collar is a machineable flange collar that can be configured by the user to perform a wide range of applications such as a pulley, cam, or component mounting device. Featuring an integral clamp incorporating a double-split design and relief groove, this clamping flange collar retains its perpendicularity, will not mar expensive shafts, and is easy to adjust. A standard keyway is incorporated into the design.

Features:

  • Machineable to user specifications
  • Applications include pulleys, cams and for mounting components
  • Integral clamp provides high strength, non-marring hold
  • Includes standard keyway
Supplier's Site Datasheet

Technical Specifications

  Stafford Manufacturing Corp.
Product Category Shaft Collars
Product Number 1A104AFCK
Product Name Accu-Flange™ Collar
Collar Type Two piece Clamp Style
Collar Material Aluminum
Units English
Unlock Full Specs
to access all available technical data

Similar Products

Shaft Collars -  - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Collar Type One Piece Clamp Style (Non-Threaded)
Collar Material Aluminum
Units Metric
View Details
Steel Shaft Collars - 40108 - Jergens, Inc.
Specs
Collar Type One Piece Set Screw
Collar Material Steel
View Details
MC: Set Screw Style Collar -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Collar Material Steel; Stainless Steel
Units Metric
Width 0.20 to 0.71 inch (5.0 to 18.0 mm)
View Details
Stop Collar - Split, 3.50 Od Tube - 910-9901-0350 - Petersen Products Co.
Specs
Collar Type Two piece Clamp Style
Collar Material Steel
Width 0.88 inch (22.2 mm)
View Details