The One Piece Aluminum Clamp Type Collar, part number 1A104, is designed for use on standard round shafts, including both hard and soft materials, as well as thin wall tubes or over split hubs. This collar features a smooth bore to protect shafts from damage and offers superior holding power compared to set-screw type collars. Constructed from 2024-T351 aluminum, it is precision machined and non-marring, ensuring easy adjustment and high clamping power. The collar has a bore size of 1-1/4 inches, an outside diameter of 2.250 inches, and a width of 0.500 inches. It includes a recessed screw made of alloy steel, sized at 1/4-28 x 3/4 inches. The product is RoHS2 and REACH compliant, and it weighs approximately 0.14 pounds. This collar is categorized under the High Strength type, which means the clamp screw does not protrude beyond the outside diameter, making it suitable for applications where space is a concern.
1-Piece Clamp-Type Shaft Collars are for use on standard round shafts, hard or soft, as well as on thin wall tube or over a split hub. Precision machined, non-marring, easy to adjust, with high clamping power, they are stocked in the following materials: Steel, Stainless Steel, Aluminum, Nylon , Delrin
Features:
| Stafford Manufacturing Corp. | |
|---|---|
| Product Category | Shaft Collars |
| Product Number | 1A104 |
| Product Name | One Piece Aluminum Clamp Type Collars |
| Collar Type | One Piece Clamp Style (Non-Threaded) |
| Collar Material | Aluminum |
| Axial Load | 1500 lbs (680 kg) |
| Units | English |