Stafford Manufacturing Corp. Accu-Flange™ Collar 1A008AFCK

Description
Accu-Flange™ Collar is a machineable flange collar that can be configured by the user to perform a wide range of applications such as a pulley, cam, or component mounting device. Featuring an integral clamp incorporating a double-split design and relief groove, this clamping flange collar retains its perpendicularity, will not mar expensive shafts, and is easy to adjust. A standard keyway is incorporated into the design. Features: Machineable to user specifications Applications include pulleys, cams and for mounting components Integral clamp provides high strength, non-marring hold Includes standard keyway
Description
Accu-Flange™ Collar is a machineable flange collar that can be configured by the user to perform a wide range of applications such as a pulley, cam, or component mounting device. Featuring an integral clamp incorporating a double-split design and relief groove, this clamping flange collar retains its perpendicularity, will not mar expensive shafts, and is easy to adjust. A standard keyway is incorporated into the design. Features: Machineable to user specifications Applications include pulleys, cams and for mounting components Integral clamp provides high strength, non-marring hold Includes standard keyway
Datasheet
Datasheet Summary
Powered by GS/AI

The Accu-Flange,Ñ¢ Collar, part number 1A008AFCK, is a machineable flange collar designed for versatile applications including pulleys, cams, and component mounting. It is constructed from 2024-T351 aluminum and features a double-split design with an integral clamp that ensures a strong, non-marring hold while maintaining perpendicularity. The collar includes a standard keyway and is easy to adjust. It has a bore size of 1/2 inch, a flange outer diameter of 2.250 inches, and a width of 0.750 inches. The product is RoHS2 and REACH compliant, and it weighs approximately 0.14 lb. This collar is suitable for engineers looking for a customizable solution from a standard product line.

Datasheet Summary
Powered by GS/AI

The Accu-Flange,Ñ¢ Collar, part number 1A008AFCK, is a machineable flange collar designed for versatile applications including pulleys, cams, and component mounting. It is constructed from 2024-T351 aluminum and features a double-split design with an integral clamp that ensures a strong, non-marring hold while maintaining perpendicularity. The collar includes a standard keyway and is easy to adjust. It has a bore size of 1/2 inch, a flange outer diameter of 2.250 inches, and a width of 0.750 inches. The product is RoHS2 and REACH compliant, and it weighs approximately 0.14 lb. This collar is suitable for engineers looking for a customizable solution from a standard product line.

Suppliers

Company
Product
Description
Supplier Links
Accu-Flange™ Collar - 1A008AFCK - Stafford Manufacturing Corp.
North Reading, MA, USA
Accu-Flange™ Collar
1A008AFCK
Accu-Flange™ Collar 1A008AFCK
Accu-Flange™ Collar is a machineable flange collar that can be configured by the user to perform a wide range of applications such as a pulley, cam, or component mounting device. Featuring an integral clamp incorporating a double-split design and relief groove, this clamping flange collar retains its perpendicularity, will not mar expensive shafts, and is easy to adjust. A standard keyway is incorporated into the design. Features: Machineable to user specifications Applications include pulleys, cams and for mounting components Integral clamp provides high strength, non-marring hold Includes standard keyway

Accu-Flange™ Collar is a machineable flange collar that can be configured by the user to perform a wide range of applications such as a pulley, cam, or component mounting device. Featuring an integral clamp incorporating a double-split design and relief groove, this clamping flange collar retains its perpendicularity, will not mar expensive shafts, and is easy to adjust. A standard keyway is incorporated into the design.

Features:

  • Machineable to user specifications
  • Applications include pulleys, cams and for mounting components
  • Integral clamp provides high strength, non-marring hold
  • Includes standard keyway
Supplier's Site Datasheet

Technical Specifications

  Stafford Manufacturing Corp.
Product Category Shaft Collars
Product Number 1A008AFCK
Product Name Accu-Flange™ Collar
Collar Type Two piece Clamp Style
Collar Material Aluminum
Units English
Unlock Full Specs
to access all available technical data

Similar Products

Clevis Bolt Threaded Collar - 5/16-24SS - Strainsert
Specs
Collar Type One Piece Clamp Style Threaded Collar
Width 0.25 inch (6.3 mm)
O.D. 0.81 inch (20.6 mm)
View Details
TC1: One-Piece Clamp Style Threaded Collar -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Collar Type Hinge Shaft
Collar Material Steel; Aluminum; Stainless Steel
Units English
View Details
Single Split Collar -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Collar Type One Piece Clamp Style (Non-Threaded)
Units Metric
Width 0.35 to 0.75 inch (9.0 to 19.0 mm)
View Details
Shaft Collars -  - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Collar Type One Piece Clamp Style (Non-Threaded)
Collar Material Aluminum
Units Metric
View Details