Pipe Mounting Collars have bores that matches the outside diameter of standard Schedule 40 pipe. They feature a two-piece construction with flats on outside surfaces which are drilled and tapped for attachment to each other. Also included is a countersunk hole for mounting to any surface or hung from a threaded rod. These collars are stackable, secure and easy to open and adjust.
Features:
| Stafford Manufacturing Corp. | |
|---|---|
| Product Category | Shaft Collars |
| Product Number | 19S114PCP |
| Product Name | Stainless Steel Two Piece Clamp Style Stackable Pipe Mounting Collars |
| Collar Type | Two piece Clamp Style |
| Collar Material | Stainless Steel |
| Units | English |