Stafford Manufacturing Corp. Two Piece Stainless Steel Clamp Type Stackale Shaft Mounting Collars 19S012ST

Description
Shaft Mounting Collars feature a two-piece construction with flats on outside surfaces which are drilled and tapped for attachment to each other. Also included is a countersunk hole for mounting to any surface or hung from a threaded rod. These collars are stackable, secure and easy to open and adjust. Features: Mount shafts to components Stack a multiple shafts Can be placed anywhere on shaft Supplied with mounting screw
Description
Shaft Mounting Collars feature a two-piece construction with flats on outside surfaces which are drilled and tapped for attachment to each other. Also included is a countersunk hole for mounting to any surface or hung from a threaded rod. These collars are stackable, secure and easy to open and adjust. Features: Mount shafts to components Stack a multiple shafts Can be placed anywhere on shaft Supplied with mounting screw

Suppliers

Company
Product
Description
Supplier Links
Two Piece Stainless Steel Clamp Type Stackale Shaft Mounting Collars - 19S012ST - Stafford Manufacturing Corp.
North Reading, MA, USA
Two Piece Stainless Steel Clamp Type Stackale Shaft Mounting Collars
19S012ST
Two Piece Stainless Steel Clamp Type Stackale Shaft Mounting Collars 19S012ST
Shaft Mounting Collars feature a two-piece construction with flats on outside surfaces which are drilled and tapped for attachment to each other. Also included is a countersunk hole for mounting to any surface or hung from a threaded rod. These collars are stackable, secure and easy to open and adjust. Features: Mount shafts to components Stack a multiple shafts Can be placed anywhere on shaft Supplied with mounting screw

Shaft Mounting Collars feature a two-piece construction with flats on outside surfaces which are drilled and tapped for attachment to each other. Also included is a countersunk hole for mounting to any surface or hung from a threaded rod. These collars are stackable, secure and easy to open and adjust.

Features:

  • Mount shafts to components
  • Stack a multiple shafts
  • Can be placed anywhere on shaft
  • Supplied with mounting screw
Supplier's Site

Technical Specifications

  Stafford Manufacturing Corp.
Product Category Shaft Collars
Product Number 19S012ST
Product Name Two Piece Stainless Steel Clamp Type Stackale Shaft Mounting Collars
Collar Type Two piece Clamp Style
Collar Material Stainless Steel
Units English
Unlock Full Specs
to access all available technical data

Similar Products

Shaft Collars -  - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Collar Type One Piece Clamp Style (Non-Threaded)
Collar Material Aluminum
Units Metric
View Details
Locking Bushes - 7785017 - RS Components, Ltd.
RS Components, Ltd.
Specs
Collar Material Steel; Steel
Bore 0.709 inch (18.0 mm)
O.D. 1.50 inch (38.0 mm)
View Details
Setscrew Shaft Collar -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Collar Type One Piece Set Screw
Collar Material Steel
Units English
View Details
12mm Bore, 24mm Outside Diameter, 12mm Width, Plain Collar, manufactured from 303 Stainless Steel - A 7X 2M124120 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Units Metric
Width 0.47 inch (12.0 mm)
Bore 0.472 inch (12.0 mm)
View Details