Pipe Mounting Collars have bores that matches the outside diameter of standard Schedule 40 pipe. They feature a two-piece construction with flats on outside surfaces which are drilled and tapped for attachment to each other. Also included is a countersunk hole for mounting to any surface or hung from a threaded rod. These collars are stackable, secure and easy to open and adjust.
Features:
Stafford Manufacturing Corp. | |
---|---|
Product Category | Shaft Collars |
Product Number | 19L101PST |
Product Name | Steel Two Piece Clamp Style Stackable Pipe Mounting Collars |
Collar Type | Two piece Clamp Style |
Collar Material | Steel |
Units | English |