Stafford Manufacturing Corp. Two Piece Steel Clamp Type Stackable Shaft Mounting Collars 19L100CP

Description
Shaft Mounting Collars feature a two-piece construction with flats on outside surfaces which are drilled and tapped for attachment to each other. Also included is a countersunk hole for mounting to any surface or hung from a threaded rod. These collars are stackable, secure and easy to open and adjust. Features: Mount shafts to components Stack a multiple shafts Can be placed anywhere on shaft Supplied with mounting screw
Datasheet
Description
Shaft Mounting Collars feature a two-piece construction with flats on outside surfaces which are drilled and tapped for attachment to each other. Also included is a countersunk hole for mounting to any surface or hung from a threaded rod. These collars are stackable, secure and easy to open and adjust. Features: Mount shafts to components Stack a multiple shafts Can be placed anywhere on shaft Supplied with mounting screw
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Two Piece Steel Clamp Type Stackable Shaft Mounting Collars - 19L100CP - Stafford Manufacturing Corp.
North Reading, MA, USA
Two Piece Steel Clamp Type Stackable Shaft Mounting Collars
19L100CP
Two Piece Steel Clamp Type Stackable Shaft Mounting Collars 19L100CP
Shaft Mounting Collars feature a two-piece construction with flats on outside surfaces which are drilled and tapped for attachment to each other. Also included is a countersunk hole for mounting to any surface or hung from a threaded rod. These collars are stackable, secure and easy to open and adjust. Features: Mount shafts to components Stack a multiple shafts Can be placed anywhere on shaft Supplied with mounting screw

Shaft Mounting Collars feature a two-piece construction with flats on outside surfaces which are drilled and tapped for attachment to each other. Also included is a countersunk hole for mounting to any surface or hung from a threaded rod. These collars are stackable, secure and easy to open and adjust.

Features:

  • Mount shafts to components
  • Stack a multiple shafts
  • Can be placed anywhere on shaft
  • Supplied with mounting screw
Supplier's Site Datasheet

Technical Specifications

  Stafford Manufacturing Corp.
Product Category Shaft Collars
Product Number 19L100CP
Product Name Two Piece Steel Clamp Type Stackable Shaft Mounting Collars
Collar Type Two piece Clamp Style
Collar Material Steel
Units English
Unlock Full Specs
to access all available technical data

Similar Products

2mm Bore, 9mm Outside Diameter, 3.5mm Width, Plain Collar, manufactured from 303 Stainless Steel - A 7X 2M109020 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Units Metric
Width 0.14 inch (3.5 mm)
Bore 0.079 inch (2.0 mm)
View Details
Steel Shaft Collars - 40101 - Jergens, Inc.
Specs
Collar Type One Piece Set Screw
Collar Material Steel
View Details
Clevis Bolt Threaded Collar - 3/4-16SS - Strainsert
Specs
Collar Type One Piece Clamp Style Threaded Collar
Width 0.50 inch (12.7 mm)
O.D. 1.75 inch (44.4 mm)
View Details
MC2:Two-Piece Clamp Style Collar -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Collar Type Two piece Clamp Style
Collar Material Steel; Aluminum; Stainless Steel
Units Metric
View Details