Exclusively stocked by Stafford, these collars fit on standard square shafts. They can be modified (drilled, tapped, welded, etc.) to act as mounts for other components.
2-Piece Clamp-Type Shaft Collars can be completely disassembled and placed anywhere on a shaft. They are precision machined, non-marring, easy to adjust, with high clamping power.
Features:
Stafford Manufacturing Corp. | |
---|---|
Product Category | Shaft Collars |
Product Number | 15L108 |
Product Name | Square Two Piece Steel Clamp-Type Collars |
Collar Type | Two piece Clamp Style |
Collar Material | Steel |
Axial Load | 3000 lbs (1361 kg) |
Units | English |