Exclusively stocked by Stafford, these collars fit on standard square shafts. They can be modified (drilled, tapped, welded, etc.) to act as mounts for other components.
2-Piece Clamp-Type Shaft Collars can be completely disassembled and placed anywhere on a shaft. They are precision machined, non-marring, easy to adjust, with high clamping power.
Features:
| Stafford Manufacturing Corp. | |
|---|---|
| Product Category | Shaft Collars |
| Product Number | 15L014 |
| Product Name | Square Two Piece Steel Clamp-Type Collars |
| Collar Type | Two piece Clamp Style |
| Collar Material | Steel |
| Axial Load | 1500 lbs (680 kg) |
| Units | English |