Exclusively stocked by Stafford, these collars fit on standard hexagonal shafts. They can be modified (drilled, tapped, welded, etc.) to act as mounts for other components.
1-Piece Clamp-Type Shaft Collars are precision machined, non-marring, easy to adjust, with high clamping power.
Features:
Stafford Manufacturing Corp. | |
---|---|
Product Category | Shaft Collars |
Product Number | 13S012 |
Product Name | Hexagonal Two-Piece Stainless Steel Clamp-Type Collars |
Collar Type | Two piece Clamp Style |
Collar Material | Stainless Steel |
Axial Load | 1500 lbs (680 kg) |
Units | English |