Stafford Manufacturing Corp. Hexagonal One-Piece Stainless Steel Clamp-Type Collars 12S007

Description
Exclusively stocked by Stafford, these collars fit on standard hexagonal shafts. They can be modified (drilled, tapped, welded, etc.) to act as mounts for other components. 1-Piece Clamp-Type Shaft Collars are precision machined, non-marring, easy to adjust, with high clamping power. Features: Used on hexagonal shafts Smooth bore protects shafts from damage Superior holding power over set-screw type collars
Datasheet
Description
Exclusively stocked by Stafford, these collars fit on standard hexagonal shafts. They can be modified (drilled, tapped, welded, etc.) to act as mounts for other components. 1-Piece Clamp-Type Shaft Collars are precision machined, non-marring, easy to adjust, with high clamping power. Features: Used on hexagonal shafts Smooth bore protects shafts from damage Superior holding power over set-screw type collars
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hexagonal One-Piece Stainless Steel Clamp-Type Collars - 12S007 - Stafford Manufacturing Corp.
North Reading, MA, USA
Hexagonal One-Piece Stainless Steel Clamp-Type Collars
12S007
Hexagonal One-Piece Stainless Steel Clamp-Type Collars 12S007
Exclusively stocked by Stafford, these collars fit on standard hexagonal shafts. They can be modified (drilled, tapped, welded, etc.) to act as mounts for other components. 1-Piece Clamp-Type Shaft Collars are precision machined, non-marring, easy to adjust, with high clamping power. Features: Used on hexagonal shafts Smooth bore protects shafts from damage Superior holding power over set-screw type collars

Exclusively stocked by Stafford, these collars fit on standard hexagonal shafts. They can be modified (drilled, tapped, welded, etc.) to act as mounts for other components.
1-Piece Clamp-Type Shaft Collars are precision machined, non-marring, easy to adjust, with high clamping power.

Features:

  • Used on hexagonal shafts
  • Smooth bore protects shafts from damage
  • Superior holding power over set-screw type collars
Supplier's Site Datasheet

Technical Specifications

  Stafford Manufacturing Corp.
Product Category Shaft Collars
Product Number 12S007
Product Name Hexagonal One-Piece Stainless Steel Clamp-Type Collars
Collar Type One Piece Clamp Style (Non-Threaded)
Collar Material Stainless Steel
Axial Load 400 lbs (181 kg)
Units English
Unlock Full Specs
to access all available technical data

Similar Products

Shaft Collars -  - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Collar Type One Piece Clamp Style (Non-Threaded)
Collar Material Aluminum
Units Metric
View Details
Steel Shaft Collars - 40104 - Jergens, Inc.
Specs
Collar Type One Piece Set Screw
Collar Material Steel
View Details
MC2:Two-Piece Clamp Style Collar -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Collar Type Two piece Clamp Style
Collar Material Steel; Aluminum; Stainless Steel
Units Metric
View Details
Stop Collar - Split, 1.875
Specs
Collar Type Two piece Clamp Style
Bore 1.875 inch (47.6 mm)
View Details