Stafford Manufacturing Corp. Hexagonal One-Piece Stainless Steel Clamp-Type Collars 12S005

Description
Exclusively stocked by Stafford, these collars fit on standard hexagonal shafts. They can be modified (drilled, tapped, welded, etc.) to act as mounts for other components. 1-Piece Clamp-Type Shaft Collars are precision machined, non-marring, easy to adjust, with high clamping power. Features: Used on hexagonal shafts Smooth bore protects shafts from damage Superior holding power over set-screw type collars
Datasheet
Description
Exclusively stocked by Stafford, these collars fit on standard hexagonal shafts. They can be modified (drilled, tapped, welded, etc.) to act as mounts for other components. 1-Piece Clamp-Type Shaft Collars are precision machined, non-marring, easy to adjust, with high clamping power. Features: Used on hexagonal shafts Smooth bore protects shafts from damage Superior holding power over set-screw type collars
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hexagonal One-Piece Stainless Steel Clamp-Type Collars - 12S005 - Stafford Manufacturing Corp.
North Reading, MA, USA
Hexagonal One-Piece Stainless Steel Clamp-Type Collars
12S005
Hexagonal One-Piece Stainless Steel Clamp-Type Collars 12S005
Exclusively stocked by Stafford, these collars fit on standard hexagonal shafts. They can be modified (drilled, tapped, welded, etc.) to act as mounts for other components. 1-Piece Clamp-Type Shaft Collars are precision machined, non-marring, easy to adjust, with high clamping power. Features: Used on hexagonal shafts Smooth bore protects shafts from damage Superior holding power over set-screw type collars

Exclusively stocked by Stafford, these collars fit on standard hexagonal shafts. They can be modified (drilled, tapped, welded, etc.) to act as mounts for other components.
1-Piece Clamp-Type Shaft Collars are precision machined, non-marring, easy to adjust, with high clamping power.

Features:

  • Used on hexagonal shafts
  • Smooth bore protects shafts from damage
  • Superior holding power over set-screw type collars
Supplier's Site Datasheet

Technical Specifications

  Stafford Manufacturing Corp.
Product Category Shaft Collars
Product Number 12S005
Product Name Hexagonal One-Piece Stainless Steel Clamp-Type Collars
Collar Type One Piece Clamp Style (Non-Threaded)
Collar Material Stainless Steel
Axial Load 200 lbs (90.7 kg)
Units English
Unlock Full Specs
to access all available technical data

Similar Products

Locking Bushes - 7784954 - RS Components, Ltd.
RS Components, Ltd.
Specs
Collar Material Steel; Steel
Bore 0.551 inch (14.0 mm)
O.D. 1.00 inch (25.5 mm)
View Details
0.438
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Collar Type One Piece Clamp Style (Non-Threaded)
Collar Material Steel; Carbon Steel / Zinc
Units English
View Details
Single Split Collar -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Collar Type One Piece Clamp Style (Non-Threaded)
Units Metric
Width 0.35 to 0.75 inch (9.0 to 19.0 mm)
View Details
Clevis Bolt Threaded Collar - 1-3/4-16SS - Strainsert
Specs
Collar Type One Piece Clamp Style Threaded Collar
Width 0.62 inch (15.9 mm)
O.D. 3.00 inch (76.2 mm)
View Details