Stafford Manufacturing Corp. Two Piece Steel Clamp-Type ACME Left Threaded Collars 11L108F

Description
ACME 1-Piece Threaded Collars are used on standard ACME threaded shafts, either left or right hand thread). They are perfect for applications such as stroke limiting, stops, and height and spring tensioning. Precision machined, they are non-marring, easy to adjust, with high clamping power. Features: Fit standard ACME threaded shafts Right and Left Hand versions Superior holding power over set-screw type collars
Datasheet
Description
ACME 1-Piece Threaded Collars are used on standard ACME threaded shafts, either left or right hand thread). They are perfect for applications such as stroke limiting, stops, and height and spring tensioning. Precision machined, they are non-marring, easy to adjust, with high clamping power. Features: Fit standard ACME threaded shafts Right and Left Hand versions Superior holding power over set-screw type collars
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Two Piece Steel Clamp-Type ACME Left Threaded Collars - 11L108F - Stafford Manufacturing Corp.
North Reading, MA, USA
Two Piece Steel Clamp-Type ACME Left Threaded Collars
11L108F
Two Piece Steel Clamp-Type ACME Left Threaded Collars 11L108F
ACME 1-Piece Threaded Collars are used on standard ACME threaded shafts, either left or right hand thread). They are perfect for applications such as stroke limiting, stops, and height and spring tensioning. Precision machined, they are non-marring, easy to adjust, with high clamping power. Features: Fit standard ACME threaded shafts Right and Left Hand versions Superior holding power over set-screw type collars

ACME 1-Piece Threaded Collars are used on standard ACME threaded shafts, either left or right hand thread). They are perfect for applications such as stroke limiting, stops, and height and spring tensioning. Precision machined, they are non-marring, easy to adjust, with high clamping power.

Features:

  • Fit standard ACME threaded shafts
  • Right and Left Hand versions
  • Superior holding power over set-screw type collars
Supplier's Site Datasheet
ACME Two-Piece Threaded Steel Left Hand Collars - 11L108F - Stafford Manufacturing Corp.
North Reading, MA, USA
ACME Two-Piece Threaded Steel Left Hand Collars
11L108F
ACME Two-Piece Threaded Steel Left Hand Collars 11L108F
ACME Threaded Collars are used on standard ACME threaded shafts, either left or right hand thread). They are perfect for applications such as stroke limiting, stops, and height and spring tensioning. The 2-Piece Clamp-Type design allows the collars to be completely disassembled and placed anywhere on a shaft. They are precision machined, non-marring, easy to adjust, with high clamping power. Features: Fit standard ACME threaded shafts Right and Left Hand versions Superior holding power over set-screw type collars

ACME Threaded Collars are used on standard ACME threaded shafts, either left or right hand thread). They are perfect for applications such as stroke limiting, stops, and height and spring tensioning. The 2-Piece Clamp-Type design allows the collars to be completely disassembled and placed anywhere on a shaft. They are precision machined, non-marring, easy to adjust, with high clamping power.

Features:

  • Fit standard ACME threaded shafts
  • Right and Left Hand versions
  • Superior holding power over set-screw type collars
Supplier's Site Datasheet

Technical Specifications

  Stafford Manufacturing Corp. Stafford Manufacturing Corp.
Product Category Shaft Collars Shaft Collars
Product Number 11L108F 11L108F
Product Name Two Piece Steel Clamp-Type ACME Left Threaded Collars ACME Two-Piece Threaded Steel Left Hand Collars
Collar Type Two piece Clamp Style One Piece Clamp Style (Non-Threaded)
Unlock Full Specs
to access all available technical data

Similar Products

Shaft Collars -  - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Collar Type One Piece Clamp Style (Non-Threaded)
Collar Material Aluminum
Units Metric
View Details
Locking Bushes - 7542554 - RS Components, Ltd.
RS Components, Ltd.
Specs
Collar Material Carbon steel
Bore 1.500 inch (38.1 mm)
O.D. 2.38 inch (60.3 mm)
View Details
Setscrew Shaft Collar -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Collar Type One Piece Set Screw
Collar Material Steel
Units English
View Details
10mm Bore, 20mm Outside Diameter, 10mm Width, Plain Collar, manufactured from Steel, Oiled - A 7C 2M120100 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Collar Material Steel; Steel, Oiled
Units Metric
Width 0.39 inch (10.0 mm)
View Details