Stafford Manufacturing Corp. 100:1 Phasse Adjuster Couplings 10PA010

Description
The 100:1 Phase Adjuster Coupling is a multi-function component with unique capabilities. As a coupling it makes it easy to adjust the phase relationship between two shafts. As a component mount, it makes it easy to adjust the phase relationship between shaft and a mounted component. Phase adjustment is accomplished when the drive system is stopped. Adjustments are made by hand in either direction by adjusting the knurled outer ring producing infinitely variable relative rotation of the hubs through a 100:1 reduction ratio. Features: Provide hand adjustable, precise, static phase adjustment Use as a rigid coupling or component mount Includes standard keyway Maintains shaft alignment
Datasheet
Description
The 100:1 Phase Adjuster Coupling is a multi-function component with unique capabilities. As a coupling it makes it easy to adjust the phase relationship between two shafts. As a component mount, it makes it easy to adjust the phase relationship between shaft and a mounted component. Phase adjustment is accomplished when the drive system is stopped. Adjustments are made by hand in either direction by adjusting the knurled outer ring producing infinitely variable relative rotation of the hubs through a 100:1 reduction ratio. Features: Provide hand adjustable, precise, static phase adjustment Use as a rigid coupling or component mount Includes standard keyway Maintains shaft alignment
Datasheet

Suppliers

Company
Product
Description
Supplier Links
100:1 Phasse Adjuster Couplings - 10PA010 - Stafford Manufacturing Corp.
North Reading, MA, USA
100:1 Phasse Adjuster Couplings
10PA010
100:1 Phasse Adjuster Couplings 10PA010
The 100:1 Phase Adjuster Coupling is a multi-function component with unique capabilities. As a coupling it makes it easy to adjust the phase relationship between two shafts. As a component mount, it makes it easy to adjust the phase relationship between shaft and a mounted component. Phase adjustment is accomplished when the drive system is stopped. Adjustments are made by hand in either direction by adjusting the knurled outer ring producing infinitely variable relative rotation of the hubs through a 100:1 reduction ratio. Features: Provide hand adjustable, precise, static phase adjustment Use as a rigid coupling or component mount Includes standard keyway Maintains shaft alignment

The 100:1 Phase Adjuster Coupling is a multi-function component with unique capabilities. As a coupling it makes it easy to adjust the phase relationship between two shafts. As a component mount, it makes it easy to adjust the phase relationship between shaft and a mounted component.
Phase adjustment is accomplished when the drive system is stopped. Adjustments are made by hand in either direction by adjusting the knurled outer ring producing infinitely variable relative rotation of the hubs through a 100:1 reduction ratio.

Features:

  • Provide hand adjustable, precise, static phase adjustment
  • Use as a rigid coupling or component mount
  • Includes standard keyway
  • Maintains shaft alignment
Supplier's Site Datasheet
100:1 Phase Adjuster Steel Coupling - 10PA010 - Stafford Manufacturing Corp.
North Reading, MA, USA
100:1 Phase Adjuster Steel Coupling
10PA010
100:1 Phase Adjuster Steel Coupling 10PA010
The 100:1 Phase Adjuster Coupling is a multi-function component with unique capabilities. As a coupling it makes it easy to adjust the phase relationship between two shafts. As a component mount, it makes it easy to adjust the phase relationship between shaft and a mounted component. Phase adjustment is accomplished when the drive system is stopped. Adjustments are made by hand in either direction by adjusting the knurled outer ring producing infinitely variable relative rotation of the hubs through a 100:1 reduction ratio. Features: Provide hand adjustable, precise, static phase adjustment Use as a rigid coupling or component mount Includes standard keyway Maintains shaft alignment

The 100:1 Phase Adjuster Coupling is a multi-function component with unique capabilities. As a coupling it makes it easy to adjust the phase relationship between two shafts. As a component mount, it makes it easy to adjust the phase relationship between shaft and a mounted component.
Phase adjustment is accomplished when the drive system is stopped. Adjustments are made by hand in either direction by adjusting the knurled outer ring producing infinitely variable relative rotation of the hubs through a 100:1 reduction ratio.

Features:

  • Provide hand adjustable, precise, static phase adjustment
  • Use as a rigid coupling or component mount
  • Includes standard keyway
  • Maintains shaft alignment
Supplier's Site Datasheet

Technical Specifications

  Stafford Manufacturing Corp. Stafford Manufacturing Corp.
Product Category Rigid Couplings Rigid Couplings
Product Number 10PA010 10PA010
Product Name 100:1 Phasse Adjuster Couplings 100:1 Phase Adjuster Steel Coupling
Design One Piece Set Screw Design Two Piece Clamping Style
Material Carbon / Alloy Steel Carbon / Alloy Steel
Units English Design Arrangement English Design Arrangement
Bore 1 0.6250 inch (15.87 mm) 0.6250 inch (15.87 mm)
Bore 2 0.6250 inch (15.87 mm) 0.6250 inch (15.87 mm)
Unlock Full Specs
to access all available technical data

Similar Products

2.5mm BoreS, 19mm OVERALL LENGTH RIGID TYPE FAIRLOC COUPLING - S51FCZM025030 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Units Metric Design Arrangement
Bore 1 0.0984 inch (2.5 mm)
O.D. 0.4331 inch (11 mm)
View Details
1/4
Keystone Electronics Corp.
Specs
Design One Piece Clamping Style
Material Brass
O.D. 0.5000 inch (12.7 mm)
View Details
Nor Mex Couplings -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Units Metric Design Arrangement
Bore 1 0.2756 to 2.95 inch (7 to 75 mm)
O.D. 1.97 to 8.58 inch (50 to 218 mm)
View Details
MCPX1:One-Piece Clamp Style Rigid Coupling Without Keyway -  - Hangzhou Chinabase Machinery Co., Ltd.
Specs
Design One Piece Set Screw Design
Material Stainless Steel; Aluminum
Units Metric Design Arrangement
View Details