ACME 1-Piece Threaded Collars are used on standard ACME threaded shafts, either left or right hand thread). They are perfect for applications such as stroke limiting, stops, and height and spring tensioning. Precision machined, they are non-marring, easy to adjust, with high clamping power.
Features:
Stafford Manufacturing Corp. | |
---|---|
Product Category | Shaft Collars |
Product Number | 10L200F |
Product Name | ACME Two-Piece Threaded Steel Right Hand Collars |
Collar Type | Two piece Clamp Style |
Collar Material | Steel |
Axial Load | 5500 lbs (2494 kg) |
Units | English |