Stafford Manufacturing Corp. ACME One-Piece Threaded Steel Right Hand Collars 10L108

Description
ACME 1-Piece Threaded Collars are used on standard ACME threaded shafts, either left or right hand thread). They are perfect for applications such as stroke limiting, stops, and height and spring tensioning. Precision machined, they are non-marring, easy to adjust, with high clamping power. Features: Fit standard ACME threaded shafts Right and Left Hand versions Superior holding power over set-screw type collars
Datasheet
Description
ACME 1-Piece Threaded Collars are used on standard ACME threaded shafts, either left or right hand thread). They are perfect for applications such as stroke limiting, stops, and height and spring tensioning. Precision machined, they are non-marring, easy to adjust, with high clamping power. Features: Fit standard ACME threaded shafts Right and Left Hand versions Superior holding power over set-screw type collars
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ACME One-Piece Threaded Steel Right Hand Collars - 10L108 - Stafford Manufacturing Corp.
North Reading, MA, USA
ACME One-Piece Threaded Steel Right Hand Collars
10L108
ACME One-Piece Threaded Steel Right Hand Collars 10L108
ACME 1-Piece Threaded Collars are used on standard ACME threaded shafts, either left or right hand thread). They are perfect for applications such as stroke limiting, stops, and height and spring tensioning. Precision machined, they are non-marring, easy to adjust, with high clamping power. Features: Fit standard ACME threaded shafts Right and Left Hand versions Superior holding power over set-screw type collars

ACME 1-Piece Threaded Collars are used on standard ACME threaded shafts, either left or right hand thread). They are perfect for applications such as stroke limiting, stops, and height and spring tensioning. Precision machined, they are non-marring, easy to adjust, with high clamping power.

Features:

  • Fit standard ACME threaded shafts
  • Right and Left Hand versions
  • Superior holding power over set-screw type collars
Supplier's Site Datasheet

Technical Specifications

  Stafford Manufacturing Corp.
Product Category Shaft Collars
Product Number 10L108
Product Name ACME One-Piece Threaded Steel Right Hand Collars
Collar Type One Piece Clamp Style Threaded Collar
Collar Material Steel
Axial Load 3000 lbs (1361 kg)
Units English
Unlock Full Specs
to access all available technical data

Similar Products

Stop Collar - Split, 3.50 Od Tube - 910-9901-0350 - Petersen Products Co.
Specs
Collar Type Two piece Clamp Style
Collar Material Steel
Width 0.88 inch (22.2 mm)
View Details
Steel Shaft Collars - 40102 - Jergens, Inc.
Specs
Collar Type One Piece Set Screw
Collar Material Steel
View Details
Shaft Collars -  - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Collar Type One Piece Clamp Style (Non-Threaded)
Collar Material Aluminum
Units Metric
View Details
Locking Bushes - 7784966 - RS Components, Ltd.
RS Components, Ltd.
Specs
Collar Material Steel; Steel
Bore 0.630 inch (16.0 mm)
O.D. 1.00 inch (25.5 mm)
View Details