STACKPOLE ELECTRONICS, INC.
ZV8L2220T122N -- VARISTORS, MOVS
Stackpole Electronics, Inc.
Varistors, MOVs
ZV8L2220T122N
Description
VARISTOR 15V 1.2KA 2220
Request a Quote
Email Supplier
Datasheet
Description
VARISTOR 15V 1.2KA 2220
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Varistors |
|
Product Number
|
738-ZV8L2220T122N-ND |
|
Product Name
|
Varistors, MOVs |
|
Mounting Option
|
Surface Mount Technology; Other
|
Unlock Full Specs
to access all available technical data
Similar Products
Shenzhen Weidy Industrial Development Co., Ltd.
Lead Style
Radial
Diameter
20 mm (0.7874 inch)
Operating DC Voltage
1800 volts
View Details
KOA Speer Electronics, Inc.
Mounting Option
Surface Mount Technology
Operating DC Voltage
10.2 volts
View Details
Mounting Option
Surface Mount Technology; Other
Operating Temperature
-67 to 302 F (-55 to 150 C)
View Details
2 suppliers
Lead Style
None
Mounting Option
Surface Mount Technology
Operating AC Voltage
250 volts
View Details